IEEE 404
Cable Joints for Use With Extruded Dielectric Cable Rated 5000-138 000 V and Cable Joints for Use With Laminated Dielectric Cable Rated 2500-500 000 V - Correction Sheet
| Organization: | IEEE |
| Publication Date: | 12 November 1997 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This standard establishes electrical ratings and test requirements of cable joints used with extruded and laminated dielectric shielded cables rated in preferred voltage steers from 2500 V to 500 000 V. It also defines a variety of common joint constructions.
Joints that connect more than two cables or connect cables with two different conductor sizes are not covered by this standard. However, manufacturers and users are encouraged to use appropriate parts of this
Document History