ASTM International - ASTM F90-09

Standard Specification for Wrought Cobalt-20Chromium-15Tungsten-10Nickel Alloy for Surgical Implant Applications (UNS R30605)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2009
Status: inactive
Page Count: 4
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers the requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy used for surgical implants. The properties specified apply specifically to wrought bar, rod, wire, sheet, and strip, but do not apply to surgical fixation wire (see Specification F 1091).

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy bars, rods, wires, sheets, and strips (except... View More

Document History

April 1, 2023
Standard Specification for Wrought Cobalt-20Chromium-15Tungsten-10Nickel Alloy for Surgical Implant Applications (UNS R30605)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy used for surgical implants. The properties specified...
November 1, 2014
Standard Specification for Wrought Cobalt-20Chromium-15Tungsten-10Nickel Alloy for Surgical Implant Applications (UNS R30605)
1.1 This specification covers the requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy used for surgical implants. The properties specified apply specifically to wrought bar, rod,...
ASTM F90-09
June 1, 2009
Standard Specification for Wrought Cobalt-20Chromium-15Tungsten-10Nickel Alloy for Surgical Implant Applications (UNS R30605)
This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy bars, rods, wires, sheets, and strips (except surgical...
May 15, 2007
Standard Specification for Wrought Cobalt-20Chromium-15Tungsten-10Nickel Alloy for Surgical Implant Applications (UNS R30605)
This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy bars, rods, wires, sheets, and strips (except surgical...
October 10, 2001
Standard Specification for Wrought Cobalt-20 Chromium-15 Tungsten-10 Nickel Alloy for Surgical Implant Applications (UNS R30605)
1.1 This specification covers the requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy used for surgical implants. The properties specified apply specifically to wrought bar, rod,...
October 10, 2001
Standard Specification for Wrought Cobalt-20 Chromium-15 Tungsten-10 Nickel Alloy for Surgical Implant Applications (UNS R30605)
1.1 This specification covers the requirements for wrought cobalt-20chromium-15tungsten-10nickel alloy used for surgical implants. The properties specified apply specifically to wrought bar, rod,...
Advertisement