DLA - SMD-5962-85064 REV G

MICROCIRCUIT, DIGITAL, CMOS 8-BIT CONTROL-ORIENTED MICROCOMPUTER/MICROCONTROLLER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 18 December 1992
Status: inactive
Page Count: 30
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 80C31BH CMOS 8-bit microcontroller (3.5 to 12 MHz) 02 80C51BH CMOS 8-bit microcontroller with a mask programmable R0M (3.5 to 12 MHz) 03 80C31BH-16 CMOS 8-bit microcontroller (3.5 to 16 MHz) 04 80C51BH-16 CMOS 8-bit microcontroller with a mask programmable ROM (3.5 to 16 MHz)

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline Q D-5 (40-lead, 2.096" × 0.620" × 0.225"), dual-in-line package X C-5 (44-lead, 0.662" × 0.662" × 0.120"), square chip carrier package Y 52-lead (1.330" × 0.660" × 0.100"), flat package (see figure 1)

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (referenced to ground) - - - - - 6.5 V dc maximum Maximum power dissipation - - - - - - - - - - - - - - 200 mW Voltage (any pin) to VSS - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Storage temperature- - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 5 seconds)- - - - - - - - +300°C Maximum junction temperature (TJ)- - - - - - - - - - - +200°C Thermal resistance, junction-to-case (θJC): Case outlines Q and X - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case outline Y - - - - - - - - - - - - - - - - - - - 20°C/W

Supply voltage (VCC) - - - - - - - - - - - - - - - - - 4 V dc to 6 V dc Maximum low-level input voltage (except EA)- - - - - - 0.2 VCC − 0.25 V dc (EA) - - - - - - - - - - - - - - - - - - - - - - - - 0.2 VCC − 0.45 V dc Minimum high-level input voltage (except XTAL1, RST) - 0.2 VCC + 1.1 V dc (XTA1, RST)- - - - - - - - - - - - - - - - - - - - - 0.7 VCC + 0.2 V dc Case operating temperature range (TC)- - - - - - - - - −55°C to +125°C Oscillator frequency: Device types 01 and 02 - - - - - - - - - - - - - - - 3.5 MHz to 12 MHz Device types 03 and 04 - - - - - - - - - - - - - - - 3.5 MHz to 16 MHz

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012)- - - - - XX percent 2/

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012)- - - - - 90 percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

December 12, 2019
MICROCIRCUIT, DIGITAL, CMOS 8-BIT CONTROL-ORIENTED MICROCOMPUTER/ MICROCONTROLLER, MONOLITHIC SILICON
Scope. This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q),and nontraditional performance...
November 6, 2012
MICROCIRCUIT, DIGITAL, CMOS 8-BIT CONTROL-ORIENTED MICROCOMPUTER/MICROCONTROLLER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q),and nontraditional performance environment...
November 26, 2007
MICROCIRCUIT, DIGITAL, CMOS 8-BIT CONTROL-ORIENTED MICROCOMPUTER/MICROCONTROLLER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
December 18, 2002
MICROCIRCUIT, DIGITAL, CMOS 8-BIT CONTROL-ORIENTED MICROCOMPUTER/MICROCONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
August 23, 1996
MICROCIRCUIT, DIGITAL, CMOS 8-BIT CONTROL-ORIENTED MICROCOMPUTER/MICROCONTROLLER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
SMD-5962-85064 REV G
December 18, 1992
MICROCIRCUIT, DIGITAL, CMOS 8-BIT CONTROL-ORIENTED MICROCOMPUTER/MICROCONTROLLER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
September 26, 1992
MICROCIRCUIT, DIGITAL, CMOS 8-BIT CONTROL-ORIENTED MICROCOMPUTER/MICROCONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
February 8, 1991
MICROCIRCUIT, DIGITAL, CMOS 8-BIT CONTROL-ORIENTED MICROCOMPUTER/MICROCONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
March 5, 1990
MICROCIRCUIT, DIGITAL, CMOS 8-BIT CONTROL-ORIENTED MICROCOMPUTER/MICROCONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
January 17, 1989
MICROCIRCUIT, DIGITAL, CMOS 8-BIT CONTROL-ORIENTED MICROCOMPUTER/MICROCONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
August 3, 1987
MICROCIRCUIT, DIGITAL, CMOS 8-BIT CONTROL-ORIENTED MICROCOMPUTER/MICROCONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
March 23, 1987
MICROCIRCUIT, DIGITAL, CMOS 8-BIT CONTROL-ORIENTED MICROCOMPUTER/MICROCONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
February 14, 1986
MICROCIRCUIT, DIGITAL, CMOS 8-BIT CONTROL-ORIENTED MICROCOMPUTER/MICROCONTROLLER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement