DS/IEC 185

Current transformers with Amendment No. 1 (1977), Amendm ent No. 2 (1980), Amendment No. 3 (1982)

inactive
Organization: DS
Publication Date: 1 January 1988
Status: inactive
Page Count: 77
scope:

The standard applies to newly manufactured current transform ers for use with electrial measuring instruments and electri cal protective devices at frequencies from 15 Hz to 100 Hz. Although the requirements are applicable primarily to transf ormers with separate windings, they are also applicable, whe re appropriate, to autotransformers. This publication supers edes Part 1 of Publication 44

Document History

July 8, 1991
Current transformers
The standard applies to newly manufactured current transform ers for use with electrical measuring instruments and electr ical protective devices at frequencies from 15 Hz to 100 Hz. Although the...
April 14, 1988
Current transformers
The standard applies to newly manufactured current transform ers for use with electrial measuring instruments and electri cal protective devices at frequencies from 15 Hz to 100 Hz. Although the...
DS/IEC 185
January 1, 1988
Current transformers with Amendment No. 1 (1977), Amendm ent No. 2 (1980), Amendment No. 3 (1982)
The standard applies to newly manufactured current transform ers for use with electrial measuring instruments and electri cal protective devices at frequencies from 15 Hz to 100 Hz. Although the...

References

Advertisement