DLA - SMD-5962-90766 REV A
MICROCIRCUIT, LINEAR, RS-485, QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 13 August 1993 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V devices shall meet or exceed the electrical performance characteristics specified in table I herein after exposure to the specified irradiation levels specified in the absolute maximum ratings herein and the RHA marked device shall be marked in accordance with MIL-I-38535. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 96F175 RS-485 quad differential line receiver 02 96F173 RS-485 quad differential line receiver
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirement for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510,and as listed below.
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), chip carrier package
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (VCC) - - - - - - - - - - - - - - - - - 7.0 V dc Input voltage, A or B inputs (VIN) - - - - - - - - - - ± 25 V dc Differential input voltage (VID) - - - - - - - - - - - ± 25 V dc Low level output current (IOL) - - - - - - - - - - - - 50 mA Enable input voltage (VEN, VEN) 2/ - - - - - - - - - - 7.0 V dc Storage temperature range - - - - - - - - - - - - - - 65°C to 175°C Lead temperature (soldering, 60 seconds) - - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - - +175°C Power dissipation (PD): Cases E and 2 - - - - - - - - - - - - - - - - - - - 1500 mW Case F - - - - - - - - - - - - - - - - - - - - - - - 1034 mW Thermal resistance, junction-to-case (ΘJC) - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (ΘJA): Case E - - - - - - - - - - - - - - - - - - - - - - - 100 mW/°C Case F - - - - - - - - - - - - - - - - - - - - - - - 145 mW/°C Case 2 - - - - - - - - - - - - - - - - - - - - - - - 90 mW/°C
Operating supply voltage range - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Ambient operating temperature range (TA - - - - - - - −55°C to +125°C Common mode input voltage range (VCM)- - - - - - - - - −7 V dc to +12 V Output current high (IOH)- - - - - - - - - - - - - - - −400 μA Output current Low (IOL) - - - - - - - - - - - - - - - 16 mA
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History