DLA - SMD-5962-90766 REV B

MICROCIRCUIT, LINEAR, RS-485, QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 20 June 1994
Status: inactive
Page Count: 17
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 96F175 RS-485 quad differential line receiver 02 96F173 RS-485 quad differential line receiver 03 55LBC175 RS-485 quad differential line receiver, low power 04 55LBC173 RS-485 quad differential line receiver, low power

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designat Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line F GDFP2-F16 or CDFP3-F16 16 Flat pack 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - 7.0 V dc Input voltage, A or B inputs (VIN) - - - - - - - - - - - ± 25 V dc Differential input voltage (VID) - - - - - - - - - - - - ± 25 V dc Low level output current (IOL): Device types 01 and 02 - - - - - - - - - - - - - - - - 50 mA Enable input voltage VEN) 2/ - - - - - - - - 7.0 V dc Storage temperature range - - - - - - - - - - - - - - - −65°C to 150°C Lead temperature (soldering, 60 seconds): Cases E and F - - - - - - - - - - - - - - - - - - - - +300°C Case 2 - - - - - - - - - - - - - - - - - - - - - - - - +260°C Junction temperature (TJ) - - - - - - - - - - - - - - - +150°C Power dissipation (PD) 3/: Cases E and 2 - - - - - - - - - - - - - - - - - - - - 1375 mW Case F - - - - - - - - - - - - - - - - - - - - - - - - 1000 mW Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA): Case E - - - - - - - - - - - - - - - - - - - - - - - - 100 mW/°C Case F - - - - - - - - - - - - - - - - - - - - - - - - 145 mW/°C Case 2 - - - - - - - - - - - - - - - - - - - - - - - - 90 mW/°C

Operating supply voltage range (VCC): Device types 01 and 02 - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Device types 03 and 04 - - - - - - - - - - - - - - - - - 4.75 V dc to 5.25 V dc Ambient operating temperature range (TA) - - - - - - - - - −55°C to +125°C Common mode input voltage (VCM) - - - - - - - - - - - - - −7 V dc to +12 V dc Output current high (IOH): Device types 01 and 02 - - - - - - - - - - - - - - - - - −400 uA Device types 03 and 04 - - - - - - - - - - - - - - - - - 8 mA Output current low (IOL): Device types 01 and 02 - - - - - - - - - - - - - - - - - 11 mA

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 7, 2019
MICROCIRCUIT, LINEAR, RS-485, QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
July 15, 2013
MICROCIRCUIT, LINEAR, RS-485, QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 14, 2004
MICROCIRCUIT, LINEAR, RS-485, QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
March 20, 2003
MICROCIRCUIT, LINEAR, RS-485, QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90766 REV B
June 20, 1994
MICROCIRCUIT, LINEAR, RS-485, QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
August 13, 1993
MICROCIRCUIT, LINEAR, RS-485, QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
October 18, 1990
MICROCIRCUIT, LINEAR, RS-485, QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement