DOD - DSCC-DWG-93003
CONNECTOR, HIGH DENSITY, BLADE AND FORK, BACKPANEL, EIGHT ROW, 372 CONTACT POSITIONS
| Organization: | DOD |
| Publication Date: | 26 April 1996 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing outlines the requirements for a specific member of a family of compact high contact density (.050 inch), high performance two piece electrical connectors. These connectors are intended for printed circuit board (plug in dual heat sinked daughter board modules, and fixed backplanes) applications utilizing surface mount daughter board and compliant pin backpanel termination techniques. The connector family includes members which provide combinations of low power signal contacts, power contacts, shielded contacts and optical termini. The connector family offers severe operating environment performance capability such as protective hoods, contact seating, interfacial seats, electrostatic shielding and other advanced capabilities. This connector family is organized and fabricated utilizing modular design, with available connector module blocks which can be grouped to provide for combinations of low power signal contacts, fiber optic termini, power contacts, and shielded contacts. Specific implementation groupings of these module blocks constitute elements of the connector family. This specific requirements drawing details a backpanel member of the connector family. This family member is composed of a grouping of (9) insulator block contact assemblies for low power fork type contacts, which provides for a total of 372 signal contacts. This assembly mates with a companion daughter card connector. The backpanel connector assembly also includes an electrostatic shield which mates with a daughter card connector metal shroud, providing an electrostatic shield for all contacts in the connector pair. The backpanel connector insulator blocks also provide for installation of three connector keying bushings and allows for use of a center guide pin. This family member does not include module blocks which contain fiber optics, power, or shielded contact elements. Other members of this connector family which include these additional capabilities are included in separate DESC drawings.
The complete part number shall be as specified on this item requirements drawing and constructed using the following format:
Insulator material shall be fabricated using one of the following plastic materials:
A - Thermoplastic, type GPT-30F per MIL-M-24519, or ASTM-D-5138.
Connectors shall be terminated using the following termination techniques:
A - Compliant pin termination.
The part number shall include 5 digits to identify the total number of contacts. The first three digits will identify the number of signal contacts, with the following two digits identifying the number of special contacts (shielded, fiber optic, power, etc... ).
An example follows:
The part number will include a single character ( A thru F ) taken from table I, which will identify the termination tail length, allowing for use in various thickness backplanes, and also possible additional wire wrapping of the termination tails. TABLE I. Termination tail Length. 1/ 2/ 3/
Term Type Termination Tail 4/
Length × Dim (mm)
--------------------
The part number will contain a single character for this feature.
a. S - To be ordered separately, see table II. TABLE II. Keying feature.
Shape of Manufacturers Vendor CAGE
Key part number Number
--------------------
The part number will contain a single character (N or S) to indicate if the connector termination area is seated from the contact blades which extend above the connector insulator blocks. (CONTACT SEALING IS NOT AVAILABLE)
intended Use:
Connectors conforming to this drawing are intended for use when military specifications do not exist, and qualified military connectors that will perform the required function are not available... View More
Document History