DLA - SMD-5962-88628 REV B
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER REMOTE TERMINAL, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 13 August 1993 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 UT1553B BCRT Bus controller remote terminal
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X P-BC (84-pin, 1.135" × 1.135" × .345"), pin grid array package Y C-G6 (84-terminal, 1.167" × 1.167" × .135"), leaded chip carrier with unformed leads Z C-8 (84-terminal, 1.165" × 1.165" × .120"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - - - −0.3 V dc to +7.0 V dc DC input/dc output voltage range - - - - - - - - - - - - −0.3 V dc to (VDD +0.3 V dc) Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - - - 300 mW Maximum junction temperature (TJ) - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-M-38510, appendix C Latchup immunity (ILU) - - - - - - - - - - - - - - - - - ±150 mA Output short-circuit current (IOS): A(0-15), D(0-15), [D bar][M bar][A bar][R bar], [D bar][M bar][A bar][C bar][K bar], [S bar][T bar][D bar][I bar][N bar][T bar][L bar], and [H bar][P bar][I bar][N bar][T bar] - - - 100 mA All other outputs - - - - - - - - - - - - - - - - - - - 200 mA
Supply voltage (VDD) - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc DC input voltage - - - - - - - - - - - - - - - - - - - - 0 V dc to VDD Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History