DOD - SMD 5962-88628

MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER REMOTE TERMINAL MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 11 March 2013
Status: inactive
Page Count: 25
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 15, 2019
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER REMOTE TERMINAL MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-88628
March 11, 2013
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER REMOTE TERMINAL MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
June 11, 2007
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER REMOTE TERMINAL MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 14, 2001
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER REMOTE TERMINAL, MONOLITHIC SILICON
A description is not available for this item.
July 17, 1997
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER REMOTE TERMINAL, MONOLITHIC SILICON
This drawing documents has two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
August 13, 1993
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER REMOTE TERMINAL, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 25, 1991
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER REMOTE TERMINAL, MONOLITHIC SILICON
A description is not available for this item.
June 10, 1988
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER REMOTE TERMINAL, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement