BSI - BS EN 3773-001

Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 In/1 000 A max. Part 001: Technical specification

inactive
Buy Now
Organization: BSI
Publication Date: 15 August 1999
Status: inactive
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

April 27, 2023
Draft BS EN 3773-001 Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A. Part 001: Technical specification
A description is not available for this item.
August 6, 2020
Draft BS EN 3773-001 Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A. Part 001: Technical specification
A description is not available for this item.
October 31, 2014
Aerospace series — Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A Part 001: Technical specification
A description is not available for this item.
BS EN 3773-001
August 15, 1999
Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 In/1 000 A max. Part 001: Technical specification
A description is not available for this item.

References

Advertisement