MODUK - DEF STAN 81-77

Packaging of Small Robust Electrical, Electronic and/or Electro-Mechanical Assemblies

inactive
Organization: MODUK
Publication Date: 10 November 2006
Status: inactive
Page Count: 20
scope:

This Standard primarily specifies the requirements for the packaging of small and robust, electrical, electronic or electro-mechanical assemblies.

This includes items noted as; 'Relays, Relay Controllers and Solenoids, Electrical' and 'Precision Instrument, rotating servo-components'; Frame sizes 08 to 23 and 37.5, 50 and 75 mm Synchro units classified as Magslips. Packaging to Military Levels P, N and J (equivalent to NATO Levels 4, 3 and 2 respectively). The Primary Packaged Quantities (PPQ) are single items or multiple sets up to and including 2 kg mass. Over 2 kg mass a SPIS design should be raised in accordance with Defence Standard 81-41.

NOTE: Items were previously covered by Def Stan 81-77, Def Stan 81-33 and 81-38 (now withdrawn), also by Def Stan 59-27, 61-14 (obsolescent).

This standard covers only those assemblies with a minimum fragility factor of 100 gn

This standard does not apply to the packaging of electrostatic discharge sensitive devices.

Document History

December 14, 2014
Packaging of Small Robust Electrical, Electronic ,Electro-Mechanical Assemblies and Sealed Electrical Indicating Instruments
This Standard primarily specifies the requirements for the packaging to Military Packaging Levels P, N and J of; small and robust, electrical, electronic or electro-mechanical assemblies, and sealed...
May 8, 2014
Packaging of Small Robust Electrical, Electronic and/or Electro-Mechanical Assemblies
This Standard primarily specifies the requirements for the packaging of small and robust, electrical, electronic or electro-mechanical assemblies, Military Packaging Levels P, N and J.  This...
DEF STAN 81-77
November 10, 2006
Packaging of Small Robust Electrical, Electronic and/or Electro-Mechanical Assemblies
This Standard primarily specifies the requirements for the packaging of small and robust, electrical, electronic or electro-mechanical assemblies. This includes items noted as; 'Relays, Relay...
December 19, 2000
Packaging of Small Robust Electrical, Electronic and/or Electro-Mechanical Assemblies
A description is not available for this item.
January 7, 1994
Packaging of Small Electronic and/or Mechanical Assemblies
A description is not available for this item.
December 31, 1987
Packaging of Small Electronic and/or Mechanical Assemblies
This INTERIM Standard specifies requirements for the military level packaging of small electronic and/or mechanical assemblies. It is applicable for Levels J, K and L requirements complying with Def...

References

Advertisement