MODUK - DEF STAN 81-77

Packaging of Small Robust Electrical, Electronic ,Electro-Mechanical Assemblies and Sealed Electrical Indicating Instruments

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 14 December 2014
Status: active
Page Count: 20
scope:

This Standard primarily specifies the requirements for the packaging to Military Packaging Levels P, N and J of; small and robust, electrical, electronic or electro-mechanical assemblies, and sealed or hermetically sealed electrical indicating instruments.

This includes items noted as; 'Relays, Relay Controllers and Solenoids, Electrical' and 'Precision Instrument, rotating servo-components'; Frame sizes 08 to 23 and 37.5, 50 and 75 mm Synchro units classified as Magslips.

The Primary Packaged Quantities (PPQ) are single items or multiple sets up to and including 2 kg mass. Over 2 kg, a SPIS design should be raised in accordance with Defence Standard 81-41.

This standard covers only those assemblies with a minimum fragility factor of 100 gn

This standard is not applicable to the packaging of electrostatic discharge sensitive devices.

Sealed and hermetically sealed electrical indicating instruments are covered up to and including 100 mm in diameter

Document History

DEF STAN 81-77
December 14, 2014
Packaging of Small Robust Electrical, Electronic ,Electro-Mechanical Assemblies and Sealed Electrical Indicating Instruments
This Standard primarily specifies the requirements for the packaging to Military Packaging Levels P, N and J of; small and robust, electrical, electronic or electro-mechanical assemblies, and sealed...
May 8, 2014
Packaging of Small Robust Electrical, Electronic and/or Electro-Mechanical Assemblies
This Standard primarily specifies the requirements for the packaging of small and robust, electrical, electronic or electro-mechanical assemblies, Military Packaging Levels P, N and J.  This...
November 10, 2006
Packaging of Small Robust Electrical, Electronic and/or Electro-Mechanical Assemblies
This Standard primarily specifies the requirements for the packaging of small and robust, electrical, electronic or electro-mechanical assemblies. This includes items noted as; 'Relays, Relay...
December 19, 2000
Packaging of Small Robust Electrical, Electronic and/or Electro-Mechanical Assemblies
A description is not available for this item.
January 7, 1994
Packaging of Small Electronic and/or Mechanical Assemblies
A description is not available for this item.
December 31, 1987
Packaging of Small Electronic and/or Mechanical Assemblies
This INTERIM Standard specifies requirements for the military level packaging of small electronic and/or mechanical assemblies. It is applicable for Levels J, K and L requirements complying with Def...

References

Advertisement