DLA - SMD-5962-95552

MICROCIRCUIT, LINEAR, ADVANCED RAIL-TO-RAIL DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 December 1994
Status: inactive
Page Count: 12
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Three product assurance classes consisting of space application (device class V), military high reliability (device classes M and Q), and non-traditional military (device class N) with a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". For device class N, the user is cautioned to assure that the device is appropriate for the application environment. When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes N, Q, and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 TLC2272M Advanced rail-to-rail dual operational amplifiers

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 N Certification and qualification to MIL-I-38535 with a non-traditional performance environment 1/ Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835, and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 8 Plastic small-outline package P GDIP1-T8 or CDIP2-T8 8 Ceramic dual-in-line H GDFP1-F10 or CDFP2-F10 10 Ceramic flat pack 2 CQCC1-N20 20 Ceramic square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference. For device class N, lead finish shall be in accordance with 1.2.5.1 herein.

Lead finish D shall be designated by a single letter as follows:

Finish Letter Process D Palladium

For device class N, plastic encapsulated microcircuits (PEMS) the following manufacturer PIN (see 3.5.1 herein) shall be marked:

Supply voltage (VDD+) 3/ . . . . . . . . . . . . . . . . +8 V dc Supply voltage (VDD−) . . . . . . . . . . . . . . . . . . −8 V dc Differential input voltage (VID) 4/ . . . . . . . . . . ±16 V dc Input voltage (VI) 3/ . . . . . . . . . . . . . . . . . ±8 V dc Input current (II) . . . . . . . . . . . . . . . . . . . ±5 mA Output current (IO) . . . . . . . . . . . . . . . . . . . ±50 mA Total current into VDD+ . . . . . . . . . . . . . . . . . ±50 mA Total current out of VDD− . . . . . . . . . . . . . . . . ±50 mA Duration of short-circuit current (≤25°C) 5/ . . . . . . unlimited Continuous total power dissipation (PD) (≤25°C) 6/ Case X . . . . . . . . . . . . . . . . . . . . . . . . 725 mW Case P . . . . . . . . . . . . . . . . . . . . . . . . 1050 mW Case H . . . . . . . . . . . . . . . . . . . . . . . . 675 mW Case 2 . . . . . . . . . . . . . . . . . . . . . . . . 1375 mW Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . +260°C

Supply voltage (VDD±) . . . . . . . . . . . . . . . . . . ±2.2 V dc min to ±8 V dc max Input voltage range (VI) . . . . . . . . . . . . . . . . VDD− min to VDD+ − 1.5 V dc max Common mode input voltage (VIC) . . . . . . . . . . . . . VDD− min to VDD+ − 1.5 V dc max Operating free-air temperature (TA) . . . . . . . . . . . −55°C min to +125°C max

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 12, 2022
MICROCIRCUIT, LINEAR, ADVANCED RAIL-TO-RAIL DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class Q), and nontraditional performance environment...
May 27, 2014
MICROCIRCUIT, LINEAR, ADVANCED RAIL-TO-RAIL DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class Q), and nontraditional performance environment (device...
May 21, 2003
MICROCIRCUIT, LINEAR, ADVANCED RAIL-TO-RAIL DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
September 20, 2000
MICROCIRCUIT, LINEAR, ADVANCED RAIL-TO-RAIL DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
February 6, 1996
MICROCIRCUIT, LINEAR, ADVANCED RAIL-TO-RAIL DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
January 10, 1996
MICROCIRCUIT, LINEAR, ADVANCED RAIL-TO-RAIL DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-95552
December 27, 1994
MICROCIRCUIT, LINEAR, ADVANCED RAIL-TO-RAIL DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Three product assurance classes consisting of space application (device class V), military high...

References

Advertisement