DLA - SMD-5962-89813 REV C
MICROCIRCUIT, HYBRID, LINEAR, FAST SETTLING, WIDEBAND OPERATIONAL AMPLIFIER
inactive
| Organization: | DLA |
| Publication Date: | 4 November 2005 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to processed in accordance with MIL-PRF-38534.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History
December 16, 2019
MICROCIRCUIT, HYBRID, LINEAR, FAST SETTLING, WIDEBAND, OPERATIONAL AMPLIFIER
Scope.
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
June 24, 2014
MICROCIRCUIT, HYBRID, LINEAR, FAST SETTLING, WIDEBAND, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
June 2, 2008
MICROCIRCUIT, HYBRID, LINEAR, FAST SETTLING, WIDEBAND, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
SMD-5962-89813 REV C
November 4, 2005
MICROCIRCUIT, HYBRID, LINEAR, FAST SETTLING, WIDEBAND OPERATIONAL AMPLIFIER
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 18, 1999
MICROCIRCUIT, HYBRID, LINEAR, FAST SETTLING, WIDEBAND OPERATIONAL AMPLIFIER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
September 1, 1994
MICROCIRCUIT, HYBRID, LINEAR, FAST SETTLING, WIDEBAND OPERATIONAL AMPLIFIER
A description is not available for this item.
August 20, 1990
MICROCIRCUIT, HYBRID, LINEAR, FAST SETTLING, WIDEBAND OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete part number shall be as shown in the following example:
The...