DLA - SMD-5962-89813

MICROCIRCUIT, HYBRID, LINEAR, FAST SETTLING, WIDEBAND OPERATIONAL AMPLIFIER

inactive
Organization: DLA
Publication Date: 20 August 1990
Status: inactive
Page Count: 8
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 1437 Wideband operational amplifier

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline G A-1 (8-lead, .370" × .185"), can package 3 C-4 (28-lead, .460" × .460" × .100"), square chip carrier package

Supply voltage (VCC) - - - - - - - - - - - - - - - - ±20 V dc Differential input voltage - - - - - - - - - - - - - ±VCC Common mode input voltage - - - - - - - - - - - - - ±VCC Maximum power dissipation (PD) 1/ - - - - - - - - - 500 mW Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC): Case G - - - - - - - - - - - - - - - - - - - - - - - 200°C/W Case 3 - - - - - - - - - - - - - - - - - - - - - - - 75°C/W Junction temperature (TJ) - - - - - - - - - - - - - +150°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - ±15 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.

Document History

December 16, 2019
MICROCIRCUIT, HYBRID, LINEAR, FAST SETTLING, WIDEBAND, OPERATIONAL AMPLIFIER
Scope. This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
June 24, 2014
MICROCIRCUIT, HYBRID, LINEAR, FAST SETTLING, WIDEBAND, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
June 2, 2008
MICROCIRCUIT, HYBRID, LINEAR, FAST SETTLING, WIDEBAND, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
November 4, 2005
MICROCIRCUIT, HYBRID, LINEAR, FAST SETTLING, WIDEBAND OPERATIONAL AMPLIFIER
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 18, 1999
MICROCIRCUIT, HYBRID, LINEAR, FAST SETTLING, WIDEBAND OPERATIONAL AMPLIFIER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
September 1, 1994
MICROCIRCUIT, HYBRID, LINEAR, FAST SETTLING, WIDEBAND OPERATIONAL AMPLIFIER
A description is not available for this item.
SMD-5962-89813
August 20, 1990
MICROCIRCUIT, HYBRID, LINEAR, FAST SETTLING, WIDEBAND OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete part number shall be as shown in the following example: The...

References

Advertisement