ETSI - EN 302 372-2
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Equipement for Detection and Movement; Tanks Level Probing Radar (TLPR) operating in the frequency bands 5,8, 10, 25, 61 and 77 GHz; Part 2: Harmonized EN under article 3.2 of the R&TTE Directive
| Organization: | ETSI |
| Publication Date: | 1 June 2005 |
| Status: | inactive |
| Page Count: | 13 |
scope:
The present document specifies the requirements for Tank Level Probing Radar (TLPR) applications based on pulse RF, FMCW, or similar wideband techniques, operating in the following frequency bands or part hereof:
• 4,5 GHz to 7 GHz;
• 8,5 GHz to 11,5 GHz;
• 24,05 GHz to 27 GHz;
• 57 GHz to 64 GHz;
• 75 GHz to 85 GHz.
TLPRs are used for tank level measurement applications.
The scope is limited to TLPRs operating as short range devices, in which the devices are installed in closed metallic tanks or reinforced concrete tanks, or similar enclosure structures made of comparable attenuating material, holding a substance, liquid or powder.
The radar applications in the present document are not intended for communications purposes. Their intended usage excludes any intended radiation into free space.
The present document applies to TLPRs radiating RF signals directly from the tank top downwards to the surface of a substance contained in a closed tank. Any radiation outside of the tank is caused by leakage and is considered as unintentional emission. It applies only to TLPRs fitted with dedicated or integrated antennas. The document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable.
The present document contains the technical characteristics and test methods for TLPR applications and references CEPT/ERC Recommendation for SRDs (CEPT/ERC/REC 70-03 [2]).
ElectroMagnetic Compatibility (EMC) requirements are covered by EN 301 489-1 [3] and EN 301 489-3 [6].
The present document is intended to cover the provisions of Directive 1999/5/EC [1] (R&TTE Directive) article 3.2, which states that: "Radio equipment shall be so constructed that it effectively uses the spectrum allocated to terrestrial/space radio communications and orbital resources so as to avoid harmful interference".
Document History