ETSI - EN 302 372-2
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Equipement for Detection and Movement; Tanks Level Probing Radar (TLPR) operating in the frequency bands 5,8 GHz, 10 GHz, 25 GHz, 61 GHz and 77 GHz; Part 2: Harmonized EN under article 3.2 of the R&TTE Directive
| Organization: | ETSI |
| Publication Date: | 1 April 2006 |
| Status: | inactive |
| Page Count: | 16 |
scope:
The present document specifies the requirements for Tank Level Probing Radar (TLPR) applications based on pulse RF, FMCW, or similar wideband techniques.
The radar applications in the present document are limited to TLPRs operating as short range devices, in which the devices are installed in closed metallic tanks or reinforced concrete tanks, or similar enclosure structures made of comparable attenuating material, holding a substance, liquid or powder.
TLPRs are only used for tank level measurement applications where TLPRs are radiating RF signals directly from the tank top downwards to the surface of a substance contained in a closed tank. Any radiation outside of the tank is caused by leakage and is considered as unintentional emission.
In addition to the present document, other ENs that specify technical requirements in respect of essential requirements under other parts of article 3 of the R&TTE Directive [1] may apply to equipment within the scope of the present document.
NOTE: A list of such ENs is included on the web site:
http://www.newapproa
Document History