scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash(-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function
01 LM6162 High speed operational amplifier
The device class designator is a single letter identifying the product assurance level as follows:
Device type Device requirements documentation
M Vendor self-certification to the requirements for MIL-STD-883 compliant,
non-JAN class level B microcircuits in accordance with MIL-PRF-38535,
appendix A
Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style
H GDFP1-F10 or CDFP2-F10 10 Flat pack
P GDIP1-T8 or CDIP2-T8 8 Dual-in-line
2 CQCC1-N20 20 Square leadless chip carrier
X See figure 1 10 Flat pack
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Supply voltage (+VS to −VS) ............................................. 36 V dc
Differential input voltage............................................... ±8 V dc 2/
Common mode voltage range................................................ (+Vs −0.7 V dc) to (+Vs −0.3 V dc)
Output short circuit to GND.............................................. Continuous 3/
Operating supply voltage range........................................... 4.75 V dc to 32 V dc
Storage temperature range................................................ −65°C to +150°C
Lead temperature (soldering, 10 seconds)................................. +260°C
Junction temperature (TJ)................................................ +150°C
Power dissipation (PD)................................................... 400 mW
Thermal resistance, junction-to-case (θJC):
Cases H, P, and X...................................................... 21°C/W
Case 2................................................................. 20°C/W
Thermal resistance, junction-to-ambient (θJA):
Case H and X........................................................... 228°C/W (still air, board mount)
140°C/W (500 LFPM air flow mount)
Case P................................................................. 113°C/W (still air, board mount)
51°C/W (500 LFPM air flow mount)
Case 2................................................................. 90°C/W (still air, board mount)
61°C/W (500 LFPM air flow mount)
Positive supply voltage (+VS)........................................... +15 V dc
Negative supply voltage (−VS)........................................... −15 V dc
Phase margin............................................................ 45°
Differential gain....................................................... 0.1%
Differential phase...................................................... 0.1°
Power bandwidth......................................................... 4.5 MHz
Input noise voltage..................................................... 10 nV/
Input noise current..................................................... 1.2 pA/
Ambient operating temperature range (TA)................................ −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits covered by this drawing will replace the same generic device covered by a contractor prepared specification or drawing.
Device class Q devices will replace device class M devices.
View Less