DLA - SMD-5962-95632 REV A

MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, QUAD DIFFERENTIAL, LINE DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 November 1996
Status: inactive
Page Count: 28
scope:

This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535 and the manufacturers approved QML plan for use in monolithic microcircuits, multichip modules (MCMs), hybrids, electronic modules, or devices using chip and wire designs in accordance with MIL-PRF-38534 are specified herein. Two product assurance classes consisting of military high reliability (device class Q) and space application (device Class V) are reflected in the Part or Identification Number (PIN). When available a choice of Radiation Hardiness Assurance (RHA) levels are reflected in the PIN.

Device classes Q and V RHA identified die shall meet the MIL-PRF-38535 specified RHA levels. A dash (-) indicates a non-RHA die.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HS26CT31RH Radiation hardened quad differential line driver

Device class Device requirements documentation Q or V Certification and qualification to the die requirements of MIL-PRF-38535

Document No: 5962-95632 Revision: A APPENDIX A NOR No: 5962-R031-97 APPENDIX A FORMS A PART OF SMD 5962-95632 Sheet: 3 of 8

The die details designation shall be a unique letter which designates the die's physical dimensions, bonding pad location(s) and related electrical function(s), interface materials, and other assembly related information, for each product and variant supplied to this appendix.

Die type Figure number 01 A-1

Die type Figure number 01 A-1

Die type Figure number 01 A-1

Die type Figure number 01 A-1

See paragraph 1.3 within the body of this drawing for details.

See paragraph 1.4 within the body of this drawing for details.

Document No: 5962-95632 Revision: A APPENDIX A NOR No: 5962-R031-97 APPENDIX A FORMS A PART OF SMD 5962-95632 Sheet: 4 of 8

intended Use:

Microcircuit die conforming to this drawing are intended for use in microcircuits built in accordance with MIL-PRF-38535 or MIL-PRF-38534 for government microcircuit applications (original... View More

Document History

November 24, 2021
MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, QUAD DIFFERENTIAL, LINE DRIVER, MONOLITHIC SILICON
Scope. This drawing documents three product assurance class levels consisting of high reliability (device class Q), space application (device class V) and for appropriate satellite and similar...
January 8, 2020
MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, QUAD DIFFERENTIAL, LINE DRIVER, MONOLITHIC SILICON
Scope. This drawing documents three product assurance class levels consisting of high reliability (device class Q), space application (device class V) and for appropriate satellite and similar...
April 1, 2014
MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, QUAD DIFFERENTIAL, LINE DRIVER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device class Q), space application (device class V) and for appropriate satellite and similar applications...
May 22, 2013
MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, QUAD DIFFERENTIAL, LINE DRIVER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device class Q), space application (device class V) and for appropriate satellite and similar applications...
April 17, 2012
MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, QUAD DIFFERENTIAL, LINE DRIVER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
March 20, 2008
MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, QUAD DIFFERENTIAL, LINE DRIVER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
March 2, 2007
MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, QUAD DIFFERENTIAL, LINE DRIVER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
November 27, 2002
MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, QUAD DIFFERENTIAL, LINE DRIVER, MONOLITHIC SILICON
A description is not available for this item.
December 23, 1998
MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, QUAD DIFFERENTIAL, LINE DRIVER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
SMD-5962-95632 REV A
November 7, 1996
MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, QUAD DIFFERENTIAL, LINE DRIVER, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
July 13, 1995
MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, QUAD DIFFERENTIAL, LINE DRIVER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement