CEN - EN ISO 9013

Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances

inactive
Organization: CEN
Publication Date: 1 September 2002
Status: inactive
Page Count: 36
ICS Code (Welding processes): 25.160.10

Document History

February 1, 2017
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances
This document presents geometrical product specifications and quality tolerances for the classification of thermal cuts in materials suitable for oxyfuel flame cutting, plasma cutting and laser...
EN ISO 9013
September 1, 2002
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances
A description is not available for this item.
September 1, 2002
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances
This International Standard applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3 mm to 300 mm, plasma cuts from 1 mm to 150...
Advertisement