CEN - EN ISO 9013
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances
| Organization: | CEN |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This document presents geometrical product specifications and quality tolerances for the classification of thermal cuts in materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3 mm to 300 mm, plasma cuts from 0,5 mm to 150 mm and laser cuts from 0,5 mm to 32 mm.
The geometrical product specifications are applicable if reference to this document is made in drawings or pertinent documents, e.g. delivery conditions. If this document were also to apply, by way of exception, to parts produced by other cutting processes, this would have to be agreed upon separately.
Flatness defects are not addressed as such in this document. The references are to the current standards for the materials used.
Document History