CEN - EN ISO 9013

Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances

inactive
Organization: CEN
Publication Date: 1 September 2002
Status: inactive
Page Count: 36
ICS Code (Welding processes): 25.160.10
scope:

This International Standard applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3 mm to 300 mm, plasma cuts from 1 mm to 150 mm and to laser cuts from 0,5 mm to 40 mm. This International Standard includes geometrical product specifications and quality tolerances.

The geometrical product specifications are applicable if reference to this International Standard is made in drawings or pertinent documents, e.g. delivery conditions.

If this International Standard is also to apply, by way of exception, to parts which are produced by different cutting processes (e.g. high-pressure water jet cutting), this has to be agreed upon separately.

Document History

February 1, 2017
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances
This document presents geometrical product specifications and quality tolerances for the classification of thermal cuts in materials suitable for oxyfuel flame cutting, plasma cutting and laser...
September 1, 2002
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances
A description is not available for this item.
EN ISO 9013
September 1, 2002
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances
This International Standard applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3 mm to 300 mm, plasma cuts from 1 mm to 150...

References

Advertisement