DLA - SMD-5962-89798 REV C

MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)

inactive
Organization: DLA
Publication Date: 15 January 1998
Status: inactive
Page Count: 20
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device types Generic number Circuit function 01 BUS-65142, BUS-65144, Dual redundant remote terminal unit (RTU) 02 BUS-65143, BUS-65145, Dual redundant remote terminal unit (RTU) 03 CT2542, CT2542-FP Dual redundant remote terminal unit (RTU) 04 CT2543, CT2543-FP Dual redundant remote terminal unit (RTU)

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 78 Hybrid package Y See figure 1 82 Flat package

The lead finish shall be as specified in MIL-PRF-38534.

Logic supply voltage (VL) ............................. 5.5 V dc Negative supply voltage (VEE) ......................... −18.0 V dc Storage temperature range ............................. −65°C to +150°C Thermal rise, case to junction (ΔTJ) .................. 13.9°C Lead soldering temperature (10 seconds) ............... +300°C Power dissipation (TC = +125°C) ....................... Duty cycle dependent (see table I power supplies)

Logic supply voltage (VL) ............................. +4.5 V dc to +5.5 V dc Negative supply voltage (VEE): Device types 01 and 03 ............................... −14.25 V dc to −15.75 V dc Device types 02 and 04 ............................... −11.4 V dc to −12.6 V dc Case operating temperature range (TC) ................. −55°C to +125°C Maximum differential input voltage .................... 40 Vp-p

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 20, 2018
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
October 16, 2012
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
November 8, 2011
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
March 28, 2006
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
May 24, 2002
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
A description is not available for this item.
March 13, 2002
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
A description is not available for this item.
May 14, 1998
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89798 REV C
January 15, 1998
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534. The complete PIN shall be as shown in the following example: The device...
June 19, 1997
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
A description is not available for this item.
September 14, 1994
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
A description is not available for this item.
November 25, 1991
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
Advertisement