DOD - SMD 5962-89798

MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)

active, Most Current
Buy Now
Organization: DOD
Publication Date: 20 June 2018
Status: active
Page Count: 28
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-89798
June 20, 2018
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
October 16, 2012
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
November 8, 2011
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
March 28, 2006
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
May 24, 2002
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
A description is not available for this item.
March 13, 2002
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
A description is not available for this item.
May 14, 1998
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 15, 1998
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534. The complete PIN shall be as shown in the following example: The device...
June 19, 1997
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
A description is not available for this item.
September 14, 1994
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
A description is not available for this item.
November 25, 1991
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT REMOTE TERMINAL UNIT (RTU)
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...

References

Advertisement