ASTM B211

Standard Specification for Aluminum and Aluminum-Alloy Bar, Rod, and Wire

inactive
Buy Now
Organization: ASTM
Publication Date: 10 November 1995
Status: inactive
Page Count: 9
ICS Code (Aluminium products): 77.150.10

Document History

October 1, 2023
Standard Specification for Aluminum and Aluminum-Alloy Rolled or Cold Finished Bar, Rod, and Wire
This specification2 covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2 [Table 3]. NOTE 1—Throughout this specification use of the term alloy in the...
January 1, 2019
Standard Specification for Aluminum and Aluminum-Alloy Rolled or Cold Finished Bar, Rod, and Wire
This specification2 covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2 [Table 3]. NOTE 1—Throughout this specification use of the term alloy in the...
January 15, 2012
Standard Specification for Aluminum and Aluminum-Alloy Rolled or Cold Finished Bar, Rod, and Wire
This specification2 covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers. NOTE 1—Throughout this specification use of the term alloy in the general sense includes...
January 15, 2012
Standard Specification for Aluminum and Aluminum-Alloy Rolled or Cold Finished Bar, Rod, and Wire
This specification2 covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2. NOTE 1—Throughout this specification use of the term alloy in the general...
November 1, 2003
Standard Specification for Aluminum and Aluminum-Alloy Bar, Rod, and Wire
(Footnote *) This specification(Footnote 2) covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2. NOTE 1 - Throughout this specification use of the...
October 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Bar, Rod, and Wire
This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2. NOTE 1 - Throughout this specification use of the term alloy in the general...
May 10, 2000
Standard Specification for Aluminum and Aluminum-Alloy Bar, Rod, and Wire
1. Scope * 1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2. NOTE 1--Throughout this specification use of the term alloy in...
May 10, 1999
Standard Specification for Aluminum and Aluminum-Alloy Bar, Rod, and Wire
1. Scope * 1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 1. NOTE 1--Throughout this specification use of the term alloy in...
ASTM B211
November 10, 1995
Standard Specification for Aluminum and Aluminum-Alloy Bar, Rod, and Wire
A description is not available for this item.
May 15, 1995
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY BAR, ROD, AND WIRE
A description is not available for this item.
November 15, 1993
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY BAR, ROD, AND WIRE
A description is not available for this item.
May 15, 1992
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY BAR, ROD, AND WIRE
A description is not available for this item.
January 15, 1992
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY BAR, ROD, AND WIRE
A description is not available for this item.
February 23, 1990
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY BAR, ROD, AND WIRE
A description is not available for this item.
April 29, 1988
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY BAR, ROD, AND WIRE
A description is not available for this item.
April 26, 1985
STANDARD SPECIFICATION FOR ALUMINUM-ALLOY BAR, ROD, AND WIRE (E1-1985)
A description is not available for this item.
May 27, 1983
Standard Specification for Aluminum-Alloy Bar, Rod, and Wire
This specification2 covers rolled or cold-finished bar, rod, and wire in alloys and tempers as shown in Table 2. Alloy and temper designations are in accordance with ANSI H35.1. The equivalent UNS...

References

Advertisement