FORD WSS-M21P42-A3

CORROSION PROTECTIVE COATING, ZINC RICH INORGANIC BASECOAT, LUBRICATED INORGANIC TOPCOAT, CLEAR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 12 February 2004
Status: inactive
Page Count: 5
scope:

1. SCOPE

The materials defined by these specifications are corrosion protective coatings over steel. They consist of a high zinc and aluminum flake micro layer forming basecoat, with an organic, cross linked, micro layer forming topcoat with an integral lubricant in silver and black for A1 and A2. The A3 topcoat is an aqueous, inorganic sealing system that provides increased heat resistance; these coating systems all provide enhanced corrosion protection, color and/or consistent torque-tension control.

They are free of chromium, nickel, lead and cadmium.

Document History

November 3, 2021
FASTENER FINISH S442, ZINC RICH INORGANIC BASECOAT, LUBRICATED INORGANIC TOPCOAT, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a corrosion protective coating over steel. It consists of a high zinc and aluminum flake micro layer basecoat. The topcoat is an aqueous, inorganic...
March 22, 2019
FASTENER FINISH S442, ZINC RICH INORGANIC BASECOAT, LUBRICATED INORGANIC TOPCOAT, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a corrosion protective coating over steel. It consists of a high zinc and aluminum flake micro layer basecoat. The topcoat is an aqueous, inorganic...
FORD WSS-M21P42-A3
February 12, 2004
CORROSION PROTECTIVE COATING, ZINC RICH INORGANIC BASECOAT, LUBRICATED INORGANIC TOPCOAT, CLEAR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are corrosion protective coatings over steel. They consist of a high zinc and aluminum flake micro layer forming basecoat, with an organic,...

References

Advertisement