ASTM International - ASTM B265-06
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
| Organization: | ASTM International |
| Publication Date: | 1 April 2006 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Titanium products): | 77.150.50 |
scope:
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows:
1.1.1 Grade 1Unalloyed titanium,
1.1.2 Grade 2Unalloyed titanium,
1.1.3 Grade 3Unalloyed titanium,
1.1.4 Grade 4Unalloyed titanium,
1.1.5 Grade 5Titanium alloy (6 % aluminum, 4 % vanadium),
1.1.6 Grade 6Titanium alloy (5 % aluminum, 2.5 % tin),
1.1.7 Grade 7Unalloyed titanium plus 0.12 to 0.25 % palladium,
1.1.8 Grade 9Titanium alloy (3.0 % aluminum, 2.5 % vanadium),
1.1.9 Grade 11Unalloyed titanium plus 0.12 to 0.25 % palladium,
1.1.10 Grade 12Titanium alloy (0.3 % molybdenum, 0.8 % nickel),
1.1.11 Grade 13Titanium alloy (0.5 % nickel, 0.05 % ruthenium),
1.1.12 Grade 14Titanium alloy (0.5 % nickel, 0.05 % ruthenium),
1.1.13 Grade 15Titanium alloy (0.5 % nickel, 0.05 % ruthenium),
1.1.14 Grade 16Unalloyed titanium plus 0.04 to 0.08 % palladium,
1.1.15 Grade 17Unalloyed titanium plus 0.04 to 0.08 % palladium,
1.1.16 Grade 18Titanium alloy (3 % aluminum, 2.5 % vanadium) plus 0.04 to 0.08 % palladium.
1.1.17 Grade 19Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum),
1.1.18 Grade 20Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum) plus 0.04 % to 0.08 % palladium,
1.1.19 Grade 21Titanium alloy (15 % molybdenum, 3 % aluminum, 2.7 % niobium, 0.25 % silicon),
1.1.20 Grade 23Titanium alloy (6 % aluminum, 4 % vanadium with extra low interstitial elements, ELI),
1.1.21 Grade 24Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.04 % to 0.08 % palladium,
1.1.22 Grade 25Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.3 % to 0.8 % nickel and 0.04 % to 0.08 % palladium,
1.1.23 Grade 26Unalloyed titanium plus 0.08 to 0.14 % ruthenium,
1.1.24 Grade 27Unalloyed titanium plus 0.08 to 0.14 % ruthenium,
1.1.25 Grade 28Titanium alloy (3 % aluminum, 2.5 % vanadium) plus 0.08 to 0.14 % ruthenium,
1.1.26 Grade 29Titanium alloy (6 % aluminum, 4 % vanadium with extra low interstitial elements, ELI) plus 0.08 to 0.14 % ruthenium,
1.1.27 Grade 30Titanium alloy (0.3 % cobalt, 0.05 % palladium),
1.1.28 Grade 31Titanium alloy (0.3 % cobalt, 0.05 % palladium),
1.1.29 Grade 32Titanium alloy (5 % aluminum, 1 % tin, 1 % zirconium, 1 % vanadium, 0.8 % molybdenum),
1.1.30 Grade 33Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.02 5 % ruthenium, 0.15 % chromium),
1.1.31 Grade 34Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),
1.1.32 Grade 35Titanium alloy (4.5 % aluminum, 2 % molybdenum, 1.6 % vanadium, 0.5 % iron, 0.3 % silicon),
1.1.33 Grade 36Titanium alloy (45 % niobium),
1.1.34 Grade 37Titanium alloy (1.5 % aluminum), and
1.1.35 Grade 38Titanium alloy (4 % aluminum, 2.5 % vanadium, 1.5 % iron).
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
Document History