DLA - SMD-5962-91639

MICROCIRCUIT, LINEAR, CMOS QUAD DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 September 1991
Status: inactive
Page Count: 17
scope:

This drawing forms a part of a one part one, part number documentation system(see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and. lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes, M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 26C31 CMOS quad differential line driver

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-STD-38510 Q or V Certification and qualification to MIL-STD-38535

For device classes, M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × 358" × .100"), chip carrier package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-1-38555 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC)- - - - - - - - - - - - - - - - −0.5 V dc to 7.0 V dc DC Input voltage range (VIN)- - - - - - - - - - - - - - - −1.5 V dc to VCC +1.5 V dc DC output voltage range (VOUT)- - - - - - - - - - - - - - −0.5 V dc to 7.0 V dc DC output current, per pin (IOUT) - - - - - - - - - - - - ±150 mA Input, output clamp diode current (IIK, IOK)- - - - - - - ±20 mA DC VCC or GND current, per pin (ICC)- - - - - - - - - - - ±150 mA Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 4 seconds) - - - - - - - - - 260°C Junction temperature (TJ) - - - - - - - - - - - - - - - - 150°C Thermal resistance, junction-to-case (θJC)- - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case E- - - - - - - - - - - - - - - - - - - - - - - - - +100°C/W Case F- - - - - - - - - - - - - - - - - - - - - - - - - +150°C/W Case 2- - - - - - - - - - - - - - - - - - - - - - - - - +85°C/W Power dissipation (PD): TA = +25°C: Case E- - - - - - - - - - - - - - - - - - - - - - - - - 1500 mW Case F- - - - - - - - - - - - - - - - - - - - - - - - - 1000 mW Case 2- - - - - - - - - - - - - - - - - - - - - - - - - 1700 mW

Supply voltage range (VCC) - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc DC Input or output voltage range (VIN, VOUT)- - - - - - - 0.V dc to VCC Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 6, 2023
MICROCIRCUIT, LINEAR, CMOS QUAD DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
February 16, 2017
MICROCIRCUIT, LINEAR, CMOS QUAD DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
January 24, 2005
MICROCIRCUIT, LINEAR, CMOS QUAD DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 20, 1998
MICROCIRCUIT, LINEAR, CMOS QUAD DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 14, 1995
MICROCIRCUIT, LINEAR, CMOS QUAD DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-91639
September 16, 1991
MICROCIRCUIT, LINEAR, CMOS QUAD DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
This drawing forms a part of a one part one, part number documentation system(see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement