JSA - JIS B 1176
Hexagon Socket Head Cap Screws
| Organization: | JSA |
| Publication Date: | 25 March 2006 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This Standard specifies the characteristics of hexagon socket head cap screws.
In the case where specifications other than those listed in this Standard are required, they should be selected from, for example, JIS B 0205-2, JIS B 0209-2, JIS B 1009, JIS B 1021, JIS B 1051, JIS B 1054-1 AND JIS B 1057.
Remarks: The International Standards corresponding to this Standard are as follows.
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC GUIDE 21.
ISO 4762:2004 Hexagon socket head cap screws (MOD)
ISO 21269:2004 Hexagon socket head cap screws with metric fine pitch thread (MOD)
Document History