CSA - B1800-02

Plastic Nonpressure Pipe Compendium

inactive
Organization: CSA
Publication Date: 1 July 2002
Status: inactive
Page Count: 398
scope:

This Standard provides requirements for polyolefin laboratory drainage systems for corrosive applications. Requirements for materials, pipe, and fittings are included.

Note:

Polyolefin includes both polyethylene and polypropylene plastics. 

These requirements apply to pipe and fittings that are to be joined by heat fusion using the joining equipment supplied by the manufacturer. This Standard is not intended to provide for interchangeability between plastic pipe and fittings from different manufacturers, but it does allow for transition fittings used to join one manufacturer's product to another's, provided that the joining technique is other than heat fusion. For guidance on fusion joints and aboveground and underground installations, refer to Appendix A.

Systems having features differing from or additional to those covered by this Standard should be investigated to determine whether they comply with the intent of this Standard.

Document History

January 1, 2021
Thermoplastic nonpressure piping compendium
Scope of the B1800 compendium This Standard covers thermoplastic nonpressure piping, including a) drain, waste, and vent pipe and pipe fittings; b) sewer and storm pipe and pipe fittings; and c)...
January 1, 2021
Thermoplastic nonpressure piping compendium
Scope of the B1800 compendium This Standard covers thermoplastic nonpressure piping, including a) drain, waste, and vent pipe and pipe fittings; b) sewer and storm pipe and pipe fittings; and c)...
January 1, 2018
Thermoplastic nonpressure piping compendium
Preface This is the sixth edition in the form of a compendium of the CSA B181 and CSA B182 series of Standards, published as CSA B1800, Thermoplastic nonpressure piping compendium. It supersedes the...
January 1, 2018
Thermoplastic nonpressure piping compendium
A description is not available for this item.
January 1, 2015
Thermoplastic non-pressure piping compendium
This Standard covers thermoplastic nonpressure piping, including   (a) drain, waste, and vent pipe and pipe fittings; (b) sewer and storm pipe and pipe fittings; and (c) accessories such as...
January 1, 2015
Thermoplastic non-pressure piping compendium
This Standard covers thermoplastic nonpressure piping, including (a) drain, waste, and vent pipe and pipe fittings; (b) sewer and storm pipe and pipe fittings; and (c) accessories such as...
January 1, 2015
Thermoplastic non-pressure piping compendium
This Standard covers thermoplastic nonpressure piping, including (a) drain, waste, and vent pipe and pipe fittings; (b) sewer and storm pipe and pipe fittings; and (c) accessories such as...
January 1, 2015
Thermoplastic non-pressure piping compendium
This Standard covers thermoplastic nonpressure piping, including (a) drain, waste, and vent pipe and pipe fittings; (b) sewer and storm pipe and pipe fittings; and (c) accessories such as...
February 1, 2011
Thermoplastic nonpressure piping compendium
This Standard covers thermoplastic nonpressure piping, including (a) drain, waste, and vent pipe and pipe fittings; (b) sewer and storm pipe and pipe fittings; and (c) accessories such as...
February 1, 2011
Thermoplastic nonpressure piping compendium
This Standard specifies requirements for the installation and testing of the installation of thermoplastic pipe used for the conveyance of drain, storm, and sanitary effluent in gravity-flow systems....
April 1, 2009
Thermoplastic nonpressure piping compendium
A description is not available for this item.
March 1, 2008
Thermoplastic nonpressure piping compendium
A description is not available for this item.
November 1, 2007
Thermoplastic nonpressure piping compendium
A description is not available for this item.
October 1, 2007
Thermoplastic nonpressure piping compendium
A description is not available for this item.
November 1, 2006
Thermoplastic nonpressure piping compendium
This Standard covers thermoplastic nonpressure piping, including (a) drain, waste, and vent pipe and pipe fittings; (b) sewer and storm pipe and pipe fittings; and (c) accessories such as...
July 1, 2002
Plastic Nonpressure Pipe Compendium
This Standard provides requirements for the following: (a) plastic drain and sewer pipe and plastic pipe fittings with pipe stiffness of 275, 320, or 625 kPa, including both single-wall and...
July 1, 2002
Plastic Nonpressure Pipe Compendium
Preface This the second edition of CSA Standard B1800, Plastic Nonpressure Pipe Compendium. It consists of the following Standards: the seventh edition of CSA Standard B181.1, ABS Drain, Waste, and...
July 1, 2002
Plastic Nonpressure Pipe Compendium
Preface This the second edition of CSA Standard B1800, Plastic Nonpressure Pipe Compendium. It consists of the following Standards: the seventh edition of CSA Standard B181.1, ABS Drain, Waste, and...
July 1, 2002
Plastic Nonpressure Pipe Compendium
A description is not available for this item.
B1800-02
July 1, 2002
Plastic Nonpressure Pipe Compendium
This Standard provides requirements for polyolefin laboratory drainage systems for corrosive applications. Requirements for materials, pipe, and fittings are included. Note: Polyolefin includes...
March 1, 1999
Plastic Nonpressure Pipe Compendium
A description is not available for this item.

References

Advertisement