CSA - CAN/CSA-B1800-15

Thermoplastic non-pressure piping compendium

inactive
Organization: CSA
Publication Date: 1 January 2015
Status: inactive
Page Count: 355
scope:

This Standard covers thermoplastic nonpressure piping, including

  (a) drain, waste, and vent pipe and pipe fittings;

(b) sewer and storm pipe and pipe fittings; and

(c) accessories such as factory-assembled expansion joints, closet flanges, backwater valves, and cleanouts.

This Standard specifies general requirements for compounds and for manufactured pipe and pipe fittings, the relevant test methods, and marking requirements.

This Standard is intended to be used in conjunction with one of the other Standards in the CSA B181 or CSA B182 series to form a complete Standard for a particular product.

In CSA standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define

Document History

January 1, 2021
Thermoplastic nonpressure piping compendium
Scope of the B1800 compendium This Standard covers thermoplastic nonpressure piping, including a) drain, waste, and vent pipe and pipe fittings; b) sewer and storm pipe and pipe fittings; and c)...
January 1, 2021
Thermoplastic nonpressure piping compendium
Scope of the B1800 compendium This Standard covers thermoplastic nonpressure piping, including a) drain, waste, and vent pipe and pipe fittings; b) sewer and storm pipe and pipe fittings; and c)...
January 1, 2018
Thermoplastic nonpressure piping compendium
Preface This is the sixth edition in the form of a compendium of the CSA B181 and CSA B182 series of Standards, published as CSA B1800, Thermoplastic nonpressure piping compendium. It supersedes the...
January 1, 2018
Thermoplastic nonpressure piping compendium
A description is not available for this item.
CAN/CSA-B1800-15
January 1, 2015
Thermoplastic non-pressure piping compendium
This Standard covers thermoplastic nonpressure piping, including   (a) drain, waste, and vent pipe and pipe fittings; (b) sewer and storm pipe and pipe fittings; and (c) accessories such as...
January 1, 2015
Thermoplastic non-pressure piping compendium
This Standard covers thermoplastic nonpressure piping, including (a) drain, waste, and vent pipe and pipe fittings; (b) sewer and storm pipe and pipe fittings; and (c) accessories such as...
January 1, 2015
Thermoplastic non-pressure piping compendium
This Standard covers thermoplastic nonpressure piping, including (a) drain, waste, and vent pipe and pipe fittings; (b) sewer and storm pipe and pipe fittings; and (c) accessories such as...
January 1, 2015
Thermoplastic non-pressure piping compendium
This Standard covers thermoplastic nonpressure piping, including (a) drain, waste, and vent pipe and pipe fittings; (b) sewer and storm pipe and pipe fittings; and (c) accessories such as...
February 1, 2011
Thermoplastic nonpressure piping compendium
This Standard covers thermoplastic nonpressure piping, including (a) drain, waste, and vent pipe and pipe fittings; (b) sewer and storm pipe and pipe fittings; and (c) accessories such as...
February 1, 2011
Thermoplastic nonpressure piping compendium
This Standard specifies requirements for the installation and testing of the installation of thermoplastic pipe used for the conveyance of drain, storm, and sanitary effluent in gravity-flow systems....
April 1, 2009
Thermoplastic nonpressure piping compendium
A description is not available for this item.
March 1, 2008
Thermoplastic nonpressure piping compendium
A description is not available for this item.
November 1, 2007
Thermoplastic nonpressure piping compendium
A description is not available for this item.
October 1, 2007
Thermoplastic nonpressure piping compendium
A description is not available for this item.
November 1, 2006
Thermoplastic nonpressure piping compendium
This Standard covers thermoplastic nonpressure piping, including (a) drain, waste, and vent pipe and pipe fittings; (b) sewer and storm pipe and pipe fittings; and (c) accessories such as...
July 1, 2002
Plastic Nonpressure Pipe Compendium
This Standard provides requirements for the following: (a) plastic drain and sewer pipe and plastic pipe fittings with pipe stiffness of 275, 320, or 625 kPa, including both single-wall and...
July 1, 2002
Plastic Nonpressure Pipe Compendium
Preface This the second edition of CSA Standard B1800, Plastic Nonpressure Pipe Compendium. It consists of the following Standards: the seventh edition of CSA Standard B181.1, ABS Drain, Waste, and...
July 1, 2002
Plastic Nonpressure Pipe Compendium
Preface This the second edition of CSA Standard B1800, Plastic Nonpressure Pipe Compendium. It consists of the following Standards: the seventh edition of CSA Standard B181.1, ABS Drain, Waste, and...
July 1, 2002
Plastic Nonpressure Pipe Compendium
A description is not available for this item.
July 1, 2002
Plastic Nonpressure Pipe Compendium
This Standard provides requirements for polyolefin laboratory drainage systems for corrosive applications. Requirements for materials, pipe, and fittings are included. Note: Polyolefin includes...
March 1, 1999
Plastic Nonpressure Pipe Compendium
A description is not available for this item.

References

Advertisement