DIN EN ISO 12683
Mechanically deposited coatings of zinc - Specification and test methods (ISO 12683:2004)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 2005 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
This document specifies the requirements for coatings of zinc that have been mechanically deposited on to fabricated metal articles to protect them from corrosion. It also describes the related test methods.
NOTE Annex A describes the process of applying a metal coating that is called mechanical deposition. In this instance the metal applied is zinc.
Document History
DIN EN ISO 12683
February 1, 2005
Mechanically deposited coatings of zinc - Specification and test methods (ISO 12683:2004)
This document specifies the requirements for coatings of zinc that have been mechanically deposited on to fabricated metal articles to protect them from corrosion. It also describes the related test...