DLA - SMD-5962-93198 REV B

MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 14-BIT, SAMPLING ANALOG TO DIGITAL CONVERTER

inactive
Organization: DLA
Publication Date: 31 July 2002
Status: inactive
Page Count: 12

Document History

September 9, 2020
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 14-BIT, SAMPLING ANALOG TO DIGITAL CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
January 20, 2015
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 14-BIT, SAMPLING ANALOG TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 10, 2007
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 14-BIT, SAMPLING ANALOG TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-93198 REV B
July 31, 2002
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 14-BIT, SAMPLING ANALOG TO DIGITAL CONVERTER
A description is not available for this item.
January 10, 1996
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 14-BIT, SAMPLING ANALOG TO DIGITAL CONVERTER
This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are...
June 6, 1995
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 14-BIT, SAMPLING ANALOG TO DIGITAL CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
Advertisement