DLA - SMD-5962-93198 REV A

MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 14-BIT, SAMPLING ANALOG TO DIGITAL CONVERTER

inactive
Organization: DLA
Publication Date: 10 January 1996
Status: inactive
Page Count: 15
scope:

This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 ADS-944 14-bit, 5 MHz sampling, A/D converter 02 ADS-30189 14-bit, 5 MHz sampling, A/D converter 03 ADS-30214 14-bit, 5 MHz sampling, A/D converter

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device performance requirements documentation H or K Certification and qualification to MIL-PRF-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 32 Dual-in-line

The lead finish shall be as specified in MIL-PRF-38534 for classes H and K.

Positive supply voltage range (+VCC) ......................... 0 V to +16 V dc Negative supply voltage range (−VEE) ......................... 0 V to −16 V dc Positive analog and digital supply voltage range (+VDD)....... 0 V to +6 V dc Negative analog and digital supply voltage range (−VDD) ...... 0 V to −6 V dc Digital inputs................................................ −0.3 V dc to +VDD + 0.3 V dc Analog input ................................................ −5 V dc to +5 V dc Lead temperature (soldering, 10 seconds) ..................... +300°C Power dissipation (PD)........................................ 3.3 W Junction temperature(TJ) ..................................... + 175°C Thermal impedance: Junction-to-case (θJC) ..................................... 7°C/W Junction-to-ambient(θJA).................................... 28°C/W Storage temperature .......................................... −65°C to +150°C

Positive supply voltage range (+VCC) ......................... +14.25 V dc to +15.75 V dc Negative supply voltage range (−VEE) ......................... −14.25 V dc to −15.75 V dc Positive analog and digital supply voltage range (+VDD)....... +4.75 V dc to +5.25 V dc 1/ Negative analog and digital supply voltage range (−VDD) ...... −4.95 V to −5.45 V dc 2/ Ambient operating temperature range (TA) ..................... −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 9, 2020
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 14-BIT, SAMPLING ANALOG TO DIGITAL CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
January 20, 2015
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 14-BIT, SAMPLING ANALOG TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 10, 2007
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 14-BIT, SAMPLING ANALOG TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 31, 2002
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 14-BIT, SAMPLING ANALOG TO DIGITAL CONVERTER
A description is not available for this item.
SMD-5962-93198 REV A
January 10, 1996
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 14-BIT, SAMPLING ANALOG TO DIGITAL CONVERTER
This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are...
June 6, 1995
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 14-BIT, SAMPLING ANALOG TO DIGITAL CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
Advertisement