DLA - SMD-5962-93198
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 14-BIT, SAMPLING ANALOG TO DIGITAL CONVERTER
| Organization: | DLA |
| Publication Date: | 6 June 1995 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 ADS-944 14-bit, 5 MHz sampling, A/D converter 02 ADS-30189 14-bit, 5 MHz sampling, A/D converter
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 32 Dual-in-line
The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage range (+VCC) . . . . . . . . . . . 0 V to +16 V dc Negative supply voltage range (−VEE) . . . . . . . . . . . 0 V to −16 V dc Positive analog and digital supply voltage range (+VDD) . . 0 V to +6 V dc Negative analog and digital supply voltage range (−VDD) . . 0 V to −6 V dc Digital inputs . . . . . . . . . . . . . . . . . . . . . . −0.3 V dc to +VDD + 0.3 V dc Analog input . . . . . . . . . . . . . . . . . . . . . . . −5 V dc to +5 V dc Lead temperature (soldering, 10 seconds) . . . . . . . . . +300°C Power dissipation (PD) . . . . . . . . . . . . . . . . . . 3.3 W Junction temperature (TJ) . . . . . . . . . . . . . . . . . +175°C Thermal impedance: Junction-to-case (θJC) . . . . . . . . . . . . . . . . . 7°C/W Junction-to-ambient (θJA) . . . . . . . . . . . . . . . . 28°C/W Storage temperature . . . . . . . . . . . . . . . . . . . . −65°C to +150°C
Positive supply voltage range (+VCC) . . . . . . . . . . . +14.25 V dc to +15.75 V dc Negative supply voltage range (−VEE) . . . . . . . . . . . −14.25 V dc to −15.75 V dc Positive analog and digital supply voltage range (+VDD) . . +4.75 V dc to +5.25 V dc 2/ Negative analog and digital supply voltage range (−VDD) . . −4.95 V to −5.45 V dc 3/ Ambient operating temperature range (TA) . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History