NPFC - MIL-S-19500/435

SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES 1N4099-1, 1N4099C-1, 1N4099D-1 THROUGH 1N4135-1, 1N4135C-1, 1N4135D-1, 1N4614-1, 1N4614C-1, 1N4614D-1 THROUGH 1N4627-1, 1N4627C-1, 1N4627D-1, 1N4099UR-1, 1N4099CUR-1, 1N4099DUR-1 THROUGH 1N4135UR-1, 1N4135CUR-1, 1N4135DUR-1, 1N4614UR- 1, 1 N4614CUR- 1, 1N4614DUR- 1 THROUGH 1N4627UR- 1, 1N4627CUR- 1, 1N4627DUR- 1, 1N4099US-1, 1N4099CUS-1, 1N4099DUS-1 THROUGH 1N4135US-1, 1N4135CUS-1, 1N4135DUS-1, 1N4614US-1, 1N4614CUS-1, 1N4614DUS-1 THROUGH lN4627US-1, 1N4627CUS-1, 1N4627DUS-1, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC

inactive
Buy Now
Organization: NPFC
Publication Date: 20 January 1994
Status: inactive
Page Count: 18
scope:

This specification covers the detail requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-S-19500, and two levels of product assurance for each unencapsulated device type (die). For JANHC and JANKC quality levels see 6.5.

See figure 1 (DO-7 and DO-35), figure 2 (DO-2133AA), figure 3 (D-5D), and figure 4 (JANHC and JANKC).

Maximum ratings are as shown in columns 5, and 10 of table III herein and as follows:

PT = 500 mW (DO-7, D0-35) at TL = 50°C, L = .375 inch (9.53 mm); both ends of case or diode body to heat sink at L = .375 inch (9.53 mm). (Derate IZ to 0.0 mA dc at +175°C).

PT = 500 mW (DO-213AA) at TEC = 125°C. (Derate to 0 at 175°C).

−65°C ≤ Top ≤ +175°C; −65°C ≤ TSTG ≤ +175°C.

Primary electrical characteristic columns 2, 7, 9, and 10 of table III herein and as follows:

1.8 V dc ≤ VZ ≤ 100 V dc.

RΘJL = 250°C/W (maximum) at L = .375 inch (9.53 mm) (DO-7 and DO-35)

RΘJEC = 100°C/W (maximum) junction to endcaps (DO-213AA and D-5D). Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: NASA/Parts Project Office (NPPO), NASA Goddard Space Flight Center, Code 310.A, Greenbelt, MD 20771, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

November 23, 2020
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, ENCAPSULATED (AXIAL LEAD THROUGH-HOLE AND SURFACE MOUNT PACKAGES) AND UN-ENCAPSULATED (DIE), TYPES 1N4099 THROUGH 1N4135, 1N4614 THROUGH 1N4627, C AND D TOLERANCE SUFFIX DEVICES, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope. This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Four...
November 1, 2018
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, ENCAPSULATED (AXIAL LEAD THROUGH-HOLE AND SURFACE MOUNT PACKAGES) AND UN-ENCAPSULATED (DIE), TYPES 1N4099 THROUGH 1N4135, 1N4614 THROUGH 1N4627, C AND D TOLERANCE SUFFIX DEVICES, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Four levels of...
February 9, 2016
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, ENCAPSULATED (AXIAL LEAD THROUGH-HOLE AND SURFACE MOUNT PACKAGES) AND UN-ENCAPSULATED (DIE), TYPES 1N4099 THROUGH 1N4135, 1N4614 THROUGH 1N4627, C AND D TOLERANCE SUFFIX DEVICES, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Four levels of...
September 5, 2014
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N4099-1 THROUGH 1N4135-1, 1N4614-1 THROUGH 1N4627-1, 1N4099UR-1 THROUGH 1N4135UR-1, 1N4614UR-1 THROUGH 1N4627UR-1, (UB, UB2, UB2R, UBCA, UBD, AND UBCC), C AND D TOLERANCE SUFFIX DEVICES, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Four levels of...
July 6, 2012
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N4099-1 THROUGH 1N4135-1, 1N4614-1 THROUGH 1N4627-1, 1N4099UR-1 THROUGH 1N4135UR-1, 1N4614UR-1 THROUGH 1N4627UR-1, PLUS C AND D TOLERANCE SUFFIX DEVICES, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Four levels of...
April 8, 2011
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N4099-1 THROUGH 1N4135-1, 1N4614-1 THROUGH 1N4627-1, 1N4099UR-1 THROUGH 1N4135UR-1, 1N4614UR-1 THROUGH 1N4627UR-1, PLUS C AND D TOLERANCE SUFFIX DEVICES, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Four levels of...
March 25, 2008
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N4099-1 THROUGH 1N4135-1, 1N4614-1 THROUGH 1N4627-1, 1N4099UR-1 THROUGH 1N4135UR-1, 1N4614UR-1 THROUGH 1N4627UR-1, PLUS C AND D TOLERANCE SUFFIX DEVICES, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Four levels of...
May 18, 2007
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N4099-1 THROUGH 1N4135-1, 1N4614-1 THROUGH 1N4627-1, 1N4099UR-1 THROUGH 1N4135UR-1, 1N4614UR-1 THROUGH 1N4627UR-1, PLUS C AND D TOLERANCE SUFFIX DEVICES, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Four levels of...
November 10, 2005
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N4099-1 THROUGH 1N4135-1, 1N4614-1 THROUGH 1N4627-1, 1N4099UR-1 THROUGH 1N4135UR-1, 1N4614UR-1 THROUGH 1N4627UR-1, PLUS C AND D TOLERANCE SUFFIX DEVICES, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
The notes specified in MIL-PRF-19500 are applicable to this specification.
November 19, 2004
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR, TYPES 1N4099-1 THROUGH 1N4135-1, 1N4614-1 THROUGH 1N4627-1, 1N4099UR-1 THROUGH 1N4135UR-1, 1N4614UR-1 THROUGH 1N4627UR-1, PLUS C AND D TOLERANCE SUFFIX DEVICES, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Four levels of...
September 14, 2001
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES 1N4099-1 THROUGH 1N4135-1, 1N4614-1 THROUGH 1N4627-1, 1N4099UR-1 THROUGH 1N4135UR-1, 1N4614UR-1 THROUGH 1N4627UR-1, PLUS C AND D TOLERANCE SUFFIX DEVICES JAN, JANTX, JANTXV, JANJ, JANS, JANHC, AND JANKC
A description is not available for this item.
July 14, 2000
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES 1N4099-1 THROUGH 1N4135-1, 1N4614-1 THROUGH 1N4627-1, 1N4099UR-1 THROUGH 1N4135UR-1, 1N4614UR-1 THROUGH 1N4627UR-1, PLUS C AND D TOLERANCE SUFFIX DEVICES JAN, JANTX, JANTXV, JANJ, JANS, JANHC, AND JANKC
A description is not available for this item.
January 26, 2000
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES 1N4099-1 THROUGH 1N4135-1, 1N4614-1 THROUGH 1N4627-1, 1N4099UR-1 THROUGH 1N4135UR-1, 1N4614UR-1 THROUGH 1N4627UR-1, PLUS C AND D TOLERANCE SUFFIX DEVICES JAN, JANTX, JANTXV, JANJ, JANS, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Five levels of...
August 18, 1995
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES 1N4099-1, 1N4099C-1, 1N4099D-1 THROUGH 1N4135-1, 1N4135C-1, 1N4135D-1, 1N4614-1, 1N4614C-1, 1N4614D-1 THROUGH 1N4627-1, 1N4627C-1, 1N4627D-1, 1N4099UR-1, 1N4099CUR-1, 1N4099DUR-1 THROUGH 1N4135UR-1, 1N4135CUR-1, 1N4135DUR-1, 1N4614UR-1, 1N4614CUR-1, 1N4614DUR-1 THROUGH 1N462UR-1, 1N4627CUR-1, 1N4627DUR-1, JAN, JANTX, JANTXV, JANS, JANHC, and JANKC
A description is not available for this item.
October 21, 1994
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES 1N4099-1, 1N4099C-1, 1N4099D-1 THROUGH 1N4135-1, 1N4135C-1, 1N4135D-1, 1N4614-1, 1N4614C-1, 1N4614D-1 THROUGH 1N4627-1, 1N4627C-1, 1N4627D-1, 1N4099UR-1, 1N4099CUR-1, 1N4099DUR-1 THROUGH 1N4135UR-1, 1N4135CUR-1, 1N4135DUR-1, 1N4614UR-1, 1N4614CUR-1, 1N4614DUR-1 THROUGH 1N462UR-1, 1N4627CUR-1, 1N4627DUR-1, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the detail requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Four levels of...
May 21, 1994
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES 1N4099-1, 1N4099C-1, 1N4099D-1 THROUGH 1N4135-1, 1N4135C-1, 1N4135D-1, 1N4614-1, 1N4614C-1, 1N4614D-1 THROUGH 1N4627-1, 1N4627C-1, 1N4627D-1, 1N4099UR-1, 1N4099CUR-1, 1N4099DUR-1 THROUGH 1N4135UR-1, 1N4135CUR-1, 1N4135DUR-1, 1N4614UR- 1, 1 N4614CUR- 1, 1N4614DUR- 1 THROUGH 1N4627UR- 1, 1N4627CUR- 1, 1N4627DUR- 1, 1N4099US-1, 1N4099CUS-1, 1N4099DUS-1 THROUGH 1N4135US-1, 1N4135CUS-1, 1N4135DUS-1, 1N4614US-1, 1N4614CUS-1, 1N4614DUS-1 THROUGH lN4627US-1, 1N4627CUS-1, 1N4627DUS-1, JAN, JANTX, JANTXV, JANS, JANHC, and JANKC
A description is not available for this item.
MIL-S-19500/435
January 20, 1994
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES 1N4099-1, 1N4099C-1, 1N4099D-1 THROUGH 1N4135-1, 1N4135C-1, 1N4135D-1, 1N4614-1, 1N4614C-1, 1N4614D-1 THROUGH 1N4627-1, 1N4627C-1, 1N4627D-1, 1N4099UR-1, 1N4099CUR-1, 1N4099DUR-1 THROUGH 1N4135UR-1, 1N4135CUR-1, 1N4135DUR-1, 1N4614UR- 1, 1 N4614CUR- 1, 1N4614DUR- 1 THROUGH 1N4627UR- 1, 1N4627CUR- 1, 1N4627DUR- 1, 1N4099US-1, 1N4099CUS-1, 1N4099DUS-1 THROUGH 1N4135US-1, 1N4135CUS-1, 1N4135DUS-1, 1N4614US-1, 1N4614CUS-1, 1N4614DUS-1 THROUGH lN4627US-1, 1N4627CUS-1, 1N4627DUS-1, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the detail requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Four levels of...
May 3, 1993
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES 1N4099-1 THROUGH 1N4135-1, 1N4614-1 THROUGH 1N4627-1 , 1N4099UR-1 THROUGH 1N4135UR-1, 1N4614UR-1 THROUGH 1N4627UR-1, 1N4099US-1 THROUGH 1N4135US-1, 1N4614US-1 THROUGH 1N4627US-1, PLUS C- AND D- TOLERANCE SUFFIX, JAN, JANTX, JANTXV, JANS, AND JANC
A description is not available for this item.
July 27, 1990
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES 1N4099 THROUGH 1N4135, 1N4614 THROUGH 1N4627, 1N4099-1 THROUGH 1N4135-1, 1N4614-1 THROUGH 1N4627-1, 1N4099UR-1 THROUGH 1N4135UR-1, 1N4614UR-1 THROUGH 1N4627UR-1, 1N4099US-1 THROUGH 1N4135US-1,1N4614US-1 THROUGH 1N4627US-1, JANTX, JANTXV, AND JANS
A description is not available for this item.
September 9, 1985
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES 1N4099 THRU 1N4135, 1N4614 THRU 1N4627, 1N4099-1 THRU 1N4135-1, 1N4614-1 THRU 1N4627-1 JAN, JANTX, AND JANTXV
A description is not available for this item.
February 1, 1984
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES 1N4099 THRU 1N4135, 1n4614 THRU 1N4627, 1N4099-1 THRU 1N4135-1, 1N4614-1 THRU 1N4627-1 JAN, JANTX, AND JANTXV
A description is not available for this item.
February 1, 1972
SEMICONUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES 1N4099 THROUGH 1N4135 AND TX1N4099 THROUGH TX1N4135, 1N4614 THROUGH 1N4527 AND TX1N4614 THROUGH TX1N4627
A description is not available for this item.
August 19, 1971
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES 1N4099 THRU 1N4135 AND TX1N4099 THRU TX1N4135, 1N4614 THRU 1N4627 AND TX1N4614 THRU TX1N4627
A description is not available for this item.
April 3, 1970
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES 1N4099 THRU 1N4135 AND TX1N4099 THRU TX1N4135, 1N4614 THRU 1N4627 AND TX1N4614 THRU TX1N4627
A description is not available for this item.

References

Advertisement