NPFC - MIL-PRF-19500/435
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW-NOISE VOLTAGE REGULATOR TYPES 1N4099-1 THROUGH 1N4135-1, 1N4614-1 THROUGH 1N4627-1, 1N4099UR-1 THROUGH 1N4135UR-1, 1N4614UR-1 THROUGH 1N4627UR-1, PLUS C AND D TOLERANCE SUFFIX DEVICES JAN, JANTX, JANTXV, JANJ, JANS, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 26 January 2000 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This specification covers the performance requirements for 500 milliwatt, silicon, low-noise, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Five levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance for each unencapsulated device type (die). For JANHC and JANKC quality levels see 6.5.
Document History