DLA - SMD-5962-96780 REV A

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 3.3-V 16-BIT BUS TRANSCEIVER WITH EQUIVALENT 22 OHM A-PORT OUTPUT RESISTORS, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 December 2002
Status: inactive
Page Count: 18

Document History

April 27, 2022
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 3.3-V 16-BIT BUS TRANSCEIVER WITH EQUIVALENT 22 Ω A-PORT OUTPUT RESISTORS, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes...
January 28, 2016
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 3.3-V 16-BIT BUS TRANSCEIVER WITH EQUIVALENT 22Ω A-PORT OUTPUT RESISTORS, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 16, 2010
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 3.3-V 16-BIT BUS TRANSCEIVER WITH EQUIVALENT 22 OHMS A-PORT OUTPUT RESISTORS, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 29, 2003
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 3.3-V 16-BIT BUS TRANSCEIVER WITH EQUIVALENT 22 OHM A-PORT OUTPUT RESISTORS, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-96780 REV A
December 19, 2002
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 3.3-V 16-BIT BUS TRANSCEIVER WITH EQUIVALENT 22 OHM A-PORT OUTPUT RESISTORS, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
June 13, 1997
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 3.3-V 16-BIT BUS TRANSCEIVER WITH EQUIVALENT 22 OHM A-PORT OUTPUT RESISTORS, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement