MODUK - DEF STAN 61-12: PART 26

Wires, Cords and Cables, Electrical - Part 26: Wires and Cables Electrical, Dual Extruded Insulation Type Olefin/Vinylidene-Fluoride and Metsheath - Sectional Specification

inactive
Organization: MODUK
Publication Date: 27 January 2001
Status: inactive
Page Count: 33
scope:

This standard specifies requirements for wires and cables which are suitable for use where the potential between the conductors, or between a conductor and the equipment structure, or between a conductor and a metal braid surrounding the cable does not exceed 600V rms. where the combination of ambient temperature and temperature rise due to the current, produces a stabilized conductor temperature not exceeding the rated temperature.

These wires and cables are suitable for fixed wiring at temperatures from 135°C maximum down to minus 75°C but are not suitable for severe flexing at temperatures below minus 40°C.

These wires and cables do not support combustion and will withstand contamination by ester based lubricants and by ester based hydraulic fluids. 

The variants differing in their conductors and total thickness of insulation (thus in their weight and resistance to abrasion) are available without screen, Tables IA, lB, IF and 1G or with screen and jacket Tables IC to IE as specified.

The thick wall insulated wires are normally available where dimensional replacements for those wires and cables listed in BS 2G 221 are required for wiring without further protection.

The thin wall insulated wires and cables are intended for internal wiring of equipment.

Document History

January 27, 2001
Wires, Cords and Cables, Electrical Part 26: Wires, and Cables Electrical, Dual Extruded Insulation Type Olefin/vinylidene-Fluoride and Screened and Jacketed - Sectional Specification
This standard specifies requirements for airframe wires and cables in temperature category 135°C, with medium and thin wall insulation. This insulation system has been tested for use in aerospace...
DEF STAN 61-12: PART 26
January 27, 2001
Wires, Cords and Cables, Electrical - Part 26: Wires and Cables Electrical, Dual Extruded Insulation Type Olefin/Vinylidene-Fluoride and Metsheath - Sectional Specification
This standard specifies requirements for wires and cables which are suitable for use where the potential between the conductors, or between a conductor and the equipment structure, or between a...
January 27, 2001
Wires, Cords and Cables, Electrical Part 26: Wires and Cables Electrical, Dual Extruded Insulation Type Olefin/Vinylidene-Fluoride and Screened and Jacketed - Sectional Specification
This standard specifies requirements for wires and cables which are suitable for use where the potential between the conductors, or between a conductor and the equipment structure, or between a...
January 1, 1994
Wires, Cords, and Cables Electrical - Metric Units Part 26: Wires and Cables, Dual Extruded Insulation Types Olefin/Vinylidene - Fluoride (OVF) and OVF - Metsheath 135 Degrees C Tinplated and Silver Plated Conductors
This Defence Standard specifies the requirements for wires and cables insulated with cross linked polyolefin and sheathed with cross linked polyvinylidene fluoride. These wires and cables are...
April 17, 1992
Wires, Cords, and Cables, Electrical - Metric Units Part 26: Wires and Cables, Dual Extruded Insulation. Types OVF and OVFMETSHEATH. 140 Degrees C Conductors
This INTERIM Defence Standard specifies the requirements for nine types of wires and cables insulated with cross linked polyolefin and sheathed with cross linked polyvinylidene fluoride. These wires...

References

Advertisement