MODUK - DEF-1214
PVC Hose and Hose Assemblies for Use with High Test Peroxide in Temperate and Tropical Conditions (08.60)
active, Most Current
| Organization: | MODUK |
| Publication Date: | 1 January 1960 |
| Status: | active |
| Page Count: | 6 |
scope:
This specification defines flexible PVC hose for use in the trasference of high test peroxide in ground supply system at working pressures up to 75 lb/sq. in. The hose is of two types - Type 'A', pressure hose, and Type 'B', pressure/suction hose.
Document History
DEF-1214
January 1, 1960
PVC Hose and Hose Assemblies for Use with High Test Peroxide in Temperate and Tropical Conditions (08.60)
This specification defines flexible PVC hose for use in the trasference of high test peroxide in ground supply system at working pressures up to 75 lb/sq. in. The hose is of two types - Type 'A',...