DS/EN 60749-3

Semiconductor devices – Mechanical and climatic test method – Part 3: External visual examination

inactive
Organization: DS
Publication Date: 23 September 2002
Status: inactive
Page Count: 10
ICS Code (Semiconductor devices in general): 31.080.01
scope:

The purpose of this part of IEC 60749 is to verify that the materials, design, construction,markings, and workmanship of a semiconductor device are in accordance with the applicable porcurement document. External visual inspection is a non-destructive test and applicable for all package types. The test is useful for qualification, process monitor, or lot acceptance, or both.

Document History

June 19, 2017
Semiconductor devices – Mechanical and climatic test methods – Part 3: External visual examination
IEC 60749-3:2017(E) is to verify that the materials, design, construction, markings, and workmanship of a semiconductor device are in accordance with the applicable procurement document. External...
December 23, 2003
Semiconductor devices – Mechanical and climatic test methods – Part 3: External visual examination
The purpose of this part of IEC 60749 is to verify that the materials, design, construction,markings, and workmanship of a semiconductor device are in accordance with the applicable porcurement...
DS/EN 60749-3
September 23, 2002
Semiconductor devices – Mechanical and climatic test method – Part 3: External visual examination
The purpose of this part of IEC 60749 is to verify that the materials, design, construction,markings, and workmanship of a semiconductor device are in accordance with the applicable porcurement...
Semiconductor devices – Mechanical and climatic test methods – Part 3: External visual examination
The purpose of this part of IEC 60749 is to verify that the materials, design, construction, markings, and workmanship of a semiconductor device are in accordance with the applicable procurement...
Advertisement