DLA - SMD-5962-87560 REV B

MICROCIRCUIT, DIGITAL, TTL-TO-ECL TRANSLATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 August 1992
Status: inactive
Page Count: 17
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions fop the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 10H524 Quad TTL-to-ECL translator

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −8.0 V dc to 0.0 V dc Input voltage range- - - - - - - - - - - - - - - - - 0.0 V dc to −5.2 V dc Storage temperature range- - - - - - - - - - - - - - −65°C to +165°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - +165°C Maximum power dissipation (PD) per device- - - - - - 530 mW Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C

Supply voltage (VEE) - - - - - - - - - - - - - - - - −5.46 V dc minimum to −4.94 V dc maximum Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Minimum high Level input voltage (VIH): TA = +25°C - - - - - - - - - - - - - - - - - - - - −0.780 V TA = +125°C - - - - - - - - - - - - - - - - - - - - −0.650 V TA = −55°C- - - - - - - - - - - - - - - - - - - - - −0.840 V Maximum low level input voltage (VIL) - - - - - - - - −1.950 V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 1, 2023
MICROCIRCUIT, DIGITAL, TTL-TO-ECL TRANSLATOR, MONOLITHIC SILICON
A description is not available for this item.
July 12, 2018
MICROCIRCUIT, DIGITAL, TTL-TO-ECL TRANSLATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
April 6, 2006
MICROCIRCUIT, DIGITAL, TTL-TO-ECL TRANSLATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
October 20, 1998
MICROCIRCUIT, DIGITAL, TTL-TO-ECL TRANSLATOR, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...
August 12, 1998
MICROCIRCUIT, DIGITAL, TTL-TO-ECL TRANSLATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 4, 1998
MICROCIRCUIT, DIGITAL, TTL-TO-ECL TRANSLATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit application (original equipment), design applications, and logistics purposes.
SMD-5962-87560 REV B
August 4, 1992
MICROCIRCUIT, DIGITAL, TTL-TO-ECL TRANSLATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions fop the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
January 27, 1992
MICROCIRCUIT, DIGITAL, TTL-TO-ECL TRANSLATOR, MONOLITHIC SILICON
A description is not available for this item.
November 24, 1987
MICROCIRCUIT, DIGITAL, TTL-TO-ECL TRANSLATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement