DLA - SMD-5962-87560 REV E
MICROCIRCUIT, DIGITAL, TTL-TO-ECL TRANSLATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 20 October 1998 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
The complete PIN is as shown in the following example:
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 10H524 Quad TTL-to-ECL translator
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual -in-line F GDFP2-F16 or CDFP3-F16 16 Flat package X CDFP4-F16 16 Flat-package 2 CQCC1-N20 20 Square chip carrier
The lead finish is as specified in MIL-PRF-38535, appendix A.
Positive supply voltage range (VCC)...................
Positive supply voltage range (VCC) .............4.5 V dc minimum to 5.5 V dc maximum
Negative supply voltage range (VEE) .............−5.46 V dc minimum to −4.94 V dc maximum
Case operating temperature range (TC) ...........−55EC to +125EC
Minimum high level input voltage (VIH):
TA = +25EC ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History