NPFC - MIL-PRF-2104
LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, COMBAT/TACTICAL SERVICE
| Organization: | NPFC |
| Publication Date: | 10 February 1997 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This performance specification covers engine oils suitable for lubrication of reciprocating internal combustion engines of both spark-ignition and compression-ignition
The lubricating oils are of the following viscosity grades:
SAE Viscosity Grade Military Symbol NATO Code 10W OE/HDO-10 O-237 30 OE/HDO-30 O-238 40 OE/HDO-40 --- 15W-40 OE/HDO-15/40 O-1236
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: US Tank-automotive and Armaments Command, ATTN: AMSTA-TR-E/BLUE, Warren, MI 48397-5000, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document, or by letter.
intended Use:
The SAE 10W grade oil is not to be used in high-output, two-cycle compression-ignition
Document History