The lubricating oils covered by this specification are military
standard lubricants. The combination of engine and heavy-duty
transmission requirements in this specification are not required of
typical commercial diesel engine oils. They are intended for use in
combat and tactical equipment including the crankcase lubrication
of reciprocating compression-ignition engines, heavy-duty automatic
and powershift transmissions, hydraulic systems, and non-hypoid
gear units of engineer/construction and material handling
equipment. Although lubricants meeting the requirements of this
specification have been formulated to meet
a wide range of lubricating functions, it is brought to the
attention of the equipment developer the requirement to ensure that
equipment, whether military unique or commercially-off-the-shelf
(COTS), are compatible with military standard lubricants (see AR
70-12 and MIL-HDBK-838 for additional guidance). Monograde
lubricating oil (e.g. OE/HDO-40) covered by this specification
meets, at a minimum, service category API CH-4. Multigrade
lubricating oil (e.g., OE/HDO-15/40 and SCPL) covered by this
specification meet, at a minimum, service category API CI-4. SCPL
should not be used in high output 2-cycle heavy-duty diesel engines
if ambient temperatures exceed 90°F. SCPL is intended to be a
direct replacement for previous applications requiring a 10W and
the arctic engine oil (i.e., MIL-PRF-46167, OEA-30). Although
lubricants qualified to this specification have been tested in
accordance with selected Allison Transmission Inc. and Caterpillar
Inc. transmission lubricant requirements, without further testing
and certification, they cannot be recognized as compliant with
either company's lubricant specifications.
View Less