The lubricating oils covered by this specification are military
standard lubricants. The combination of engine and heavy-duty
transmission requirements in this specification are not required of
typical commercial diesel engine oils. They are intended for use in
combat and tactical equipment including the crankcase lubrication
of reciprocating compression-ignition engines, heavy-duty automatic
and powershift transmissions, hydraulic systems, and non-hypoid
gear units of engineer/construction and material handling
equipment. Although lubricants meeting the requirement of this
specification have been formulated to meet a wide range of
lubricating functions, it is brought to the attention of the
equipment developer the requirement to ensure that equipment,
whether military unique or commercially-off-theshelf (COTS), are
compatible with military standard lubricants (see AR 70-12 and
MILHDBK- 838 for additional guidance). Monograde lubricating oils
(i.e., 10W, 30, and 40) covered by this specification meet, at a
minimum, service category API CH-4. The 10W oil should not be used
in high output 2-cycle heavy-duty diesel engines. Multigrade
lubricating oil (i.e., 15W-40) covered by this specification meet,
at a minimum, service category API CI-4. Although lubricants
qualified to this specification have been tested in accordance with
selected Allison Transmission Inc. and Caterpillar Inc.
transmission lubricant requirements, without further testing and
certification, they cannot be recognized as compliant with either
company's lubricant specifications.
View Less