DLA - SMD-5962-89910 REV C
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, WIDEBAND, OPERATIONAL AMPLIFIER
inactive
| Organization: | DLA |
| Publication Date: | 6 June 2000 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History
March 1, 2006
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, WIDEBAND, OPERATIONAL AMPLIFIER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number...
SMD-5962-89910 REV C
June 6, 2000
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, WIDEBAND, OPERATIONAL AMPLIFIER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
March 13, 1997
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, WIDEBAND, OPERATIONAL AMPLIFIER
A description is not available for this item.
January 21, 1992
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, WIDEBAND, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device...
December 6, 1990
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, WIDEBAND, OPERATIONAL AMPLIFIER
A description is not available for this item.