DLA - SMD-5962-89910
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, WIDEBAND, OPERATIONAL AMPLIFIER
inactive
| Organization: | DLA |
| Publication Date: | 6 December 1990 |
| Status: | inactive |
| Page Count: | 12 |
Document History
March 1, 2006
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, WIDEBAND, OPERATIONAL AMPLIFIER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number...
June 6, 2000
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, WIDEBAND, OPERATIONAL AMPLIFIER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
March 13, 1997
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, WIDEBAND, OPERATIONAL AMPLIFIER
A description is not available for this item.
January 21, 1992
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, WIDEBAND, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device...
SMD-5962-89910
December 6, 1990
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, WIDEBAND, OPERATIONAL AMPLIFIER
A description is not available for this item.