ASTM B265
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
| Organization: | ASTM |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Titanium products): | 77.150.50 |
scope:
This specification2 covers annealed titanium and titanium alloy strip, sheet, and plate as follows:
Grade 1-Unalloyed titanium,
Grade 2-Unalloyed titanium,
Grade 2H-Unalloyed titanium (Grade 2 with 58 ksi minimum UTS),
Grade 3-Unalloyed titanium,
Grade 4-Unalloyed titanium,
Grade 5-Titanium alloy (6 % aluminum, 4 % vanadium),
Grade 6-Titanium alloy (5 % aluminum, 2.5 % tin),
Grade 7-Unalloyed titanium plus 0.12 to 0.25 % palladium,
Grade 7H-Unalloyed titanium plus 0.12 to 0.25 % palladium (Grade 7 with 58 ksi minimum UTS),
Grade 9-Titanium alloy (3.0 % aluminum, 2.5 % vanadium),
Grade 11-Unalloyed titanium plus 0.12 to 0.25 % palladium,
Grade 12-Titanium alloy (0.3 % molybdenum, 0.8 % nickel),
Grade 13-Titanium alloy (0.5 % nickel, 0.05 % ruthenium),
Grade 14-Titanium alloy (0.5 % nickel, 0.05 % ruthenium),
Grade 15-Titanium alloy (0.5 % nickel, 0.05 % ruthenium),
Grade 16-Unalloyed titanium plus 0.04 to 0.08 % palladium,
Grade 16H-Unalloyed titanium plus 0.04 to 0.08 % palladium (Grade 16 with 58 ksi minimum UTS),
Grade 17-Unalloyed titanium plus 0.04 to 0.08 % palladium,
Grade 18-Titanium alloy (3 % aluminum, 2.5 % vanadium) plus 0.04 to 0.08 % palladium.
Grade 19-Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum),
Grade 20-Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum) plus 0.04 % to 0.08 % palladium,
Grade 21-Titanium alloy (15 % molybdenum, 3 % aluminum, 2.7 % niobium, 0.25 % silicon),
Grade 23-Titanium alloy (6 % aluminum, 4 % vanadium with extra low interstitial elements, ELI),
Grade 24-Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.04 % to 0.08 % palladium,
Grade 25-Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.3 % to 0.8 % nickel and 0.04 % to 0.08 % palladium,
Grade 26-Unalloyed titanium plus 0.08 to 0.14 % ruthenium,
Grade 26H-Unalloyed titanium plus 0.08 to 0.14 % ruthenium (Grade 26 with 58 ksi minimum UTS),
Grade 27-Unalloyed titanium plus 0.08 to 0.14 % ruthenium,
Grade 28-Titanium alloy (3 % aluminum, 2.5 % vanadium) plus 0.08 to 0.14 % ruthenium,
Grade 29-Titanium alloy (6 % aluminum, 4 % vanadium with extra low interstitial elements, ELI) plus 0.08 to 0.14 % ruthenium,
Grade 30-Titanium alloy (0.3 % cobalt, 0.05 % palladium),
Grade 31-Titanium alloy (0.3 % cobalt, 0.05 % palladium),
Grade 32-Titanium alloy (5 % aluminum, 1 % tin, 1 % zirconium, 1 % vanadium, 0.8 % molybdenum),
Grade 33-Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.02 5 % ruthenium, 0.15 % chromium),
Grade 34-Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),
Grade 35-Titanium alloy (4.5 % aluminum, 2 % molybdenum, 1.6 % vanadium, 0.5 % iron, 0.3 % silicon),
Grade 36-Titanium alloy (45 % niobium),
Grade 37-Titanium alloy (1.5 % aluminum), and
Grade 38-Titanium alloy (4 % aluminum, 2.5 % vanadium, 1.5 % iron).
NOTE 1-H grade material is identical to the corresponding numeric grade (that is, Grade 2H = Grade 2) except for the higher guaranteed
2 For ASME Boiler and Pressure Vessel Code applications see related Specifications SB-265 in Section II of that Code.
Document History