DLA - SMD-5962-90675 REV A

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY, TTL, 9-BIT BUS INTERFACE FLIP-FLOPS WITH THREE-STATE OUTPUTS, AND INVERTING AND NON-INVERTING OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 October 1992
Status: inactive
Page Count: 19
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6). Two-product assurance classes, military high reliability (device classes B, Q, and M) and space application (device class S and V) and a choice of case outlines and lead finishes are available and are reflected in the Part of Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the complete PIN.

The PIN shall be as shown in the following example:

Device class M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ALS29823 9-bit bus interface flip flops with three-state outputs and noninverting inputs 02 54ALS29824 9-bit bus interface flip flops with three-state outputs and inverting inputs

This device class designator shall be a single letter identifying the product assurance level (see 6.7) as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38610 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VCC) - - - - - - - - - - - - - - - 0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - 1.2 V dc at −18 mA to +5.5 V dc Voltage applied to a disabled three-state output −0.5 V dc to +5.5 V dc Storage temperature range - - - - - - - - - - - - −65°C to +150°C Continuous power dissipation (PD) 2/ - - - - - - - 632.5 mW Lead temperature (soldering, 10 seconds) - - - - - 300°C Junction temperature (TJ) - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C

Supply voltage (VCC) - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Maximum high level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - 0.8 V dc Maximum high level output current (IOH) - - - - - - −18 mA Maximum low level output current (IOL) - - - - - - - 32 mA Operating temperature range (TC) - - - - - - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - XX percent 3/

intended Use:

Microcircuits conforming to this drawing are Intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

August 22, 2018
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY, TTL, 9-BIT BUS INTERFACE FLIP-FLOPS WITH THREE-STATE OUTPUTS, AND INVERTING AND NON-INVERTING OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 1, 2012
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY, TTL, 9-BIT BUS INTERFACE FLIP-FLOPS WITH THREE-STATE OUTPUTS, AND INVERTING AND NON-INVERTING OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 2, 2004
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY, TTL, 9-BIT BUS INTERFACE FLIP-FLOPS WITH THREE-STATE OUTPUTS, AND INVERTING AND NON-INVERTING OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90675 REV A
October 5, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY, TTL, 9-BIT BUS INTERFACE FLIP-FLOPS WITH THREE-STATE OUTPUTS, AND INVERTING AND NON-INVERTING OUTPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6). Two-product assurance classes, military high reliability (device classes B, Q, and M) and space application...
April 10, 1991
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY, TTL, 9-BIT BUS INTERFACE FLIP-FLOPS WITH THREE-STATE OUTPUTS, AND INVERTING AND NON-INVERTING OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement